Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front
SWITCH PUSHBUTTON DPDT 3A 250V
VANDAL RESISTANT SW, DPST, 3A, 250VAC; Contact Configuration:DPST; Actuator / Cap Colour:Natural; Product Range:AV22 Anti-Vandal Series; Switch Operation:Off-(On); Illumination Color:Red, Yellow; Switch Terminals:Wire Leaded RoHS Compliant: Yes
Pushbutton Switches AV22 DPM 3A MOVING RING R&Y 12V FL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | 450-2495-ND | AV2220EG12T5Q04 | 31AC5363 | AV2220EG12T5Q04 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Vandal Resistant Sw, Dpst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Single Throw (DPST); DPST | |
| Terminal Type | Wire Leads | Wire Leads | Wire Leaded | Solder Lug |
| Features | DustProof; Illuminated Switch | RoHS | Illuminated Switch |