TelephoneStuff.com JDSU ValidatorPRO Ethernet Speed Certifier with Integrated.. NT1150

Description
ValidatorPRO Ethernet Speed Certifier with Integrated Optical Power Meter tests both copper and fiber cabling, determines if cables can support Gigabit Ethernet, and perform troubleshooting for cable installations. Features: - Measures optical power on singlemode and multimode fiber - Conducts BER testing to speed certify Ethernet data transmission speed up to 1000BASE-T (1 Gb/s) - Measures SNR and skew to uncover impairments to electrical Ethernet data transmission - Tests for opens, shorts, split pairs, miswires, and reversals and measures distance to opens and shorts - Supports all copper network, telco, and coax cables - Includes Plan-Um software to create network layout; document cable tests; show network topology; and record moves, adds, and changes - Package Contains: - (1) ValidatorPRO Ethernet Network Management Tool - (1) Smart Remote - (1) Set 1-8 Wiremapping Remotes (RJ11/RJ45) - (2) Lithium Ion Rechargeable Batteries - (2) AC Adapter/Charger Units - (1) 72" (1.83 m) USB Client-to-PC Connection Cable (Series A Plug to Series B Plug) - (2) 7.5" (19 cm) RJ12 to RJ12 Cables for No-Fault Connection to RJ11 or RJ45 Jacks (TP20) - (2) 1' (30.48 cm) Patch Cables with RJ45 Connectors (TP55) - (2) 2' (60.96 cm) RJ45 to 8 Alligator Clips Cord Sets (TP68) - (2) Sacrificial Cables for RJ45 Mod Plug (TP74) - (1) Coupler F-Jack to F-Jack - (1) USB Drive with Plan-Um Cabling Installation and Planning Software - (1) User Guide (Product Manual) - (100) “Speed Certified” Cable Labels - (1) 12V Vehicle Charger - (1) Deluxe Carrying Case
Description
ValidatorPRO Ethernet Speed Certifier with Integrated Optical Power Meter tests both copper and fiber cabling, determines if cables can support Gigabit Ethernet, and perform troubleshooting for cable installations. Features: - Measures optical power on singlemode and multimode fiber - Conducts BER testing to speed certify Ethernet data transmission speed up to 1000BASE-T (1 Gb/s) - Measures SNR and skew to uncover impairments to electrical Ethernet data transmission - Tests for opens, shorts, split pairs, miswires, and reversals and measures distance to opens and shorts - Supports all copper network, telco, and coax cables - Includes Plan-Um software to create network layout; document cable tests; show network topology; and record moves, adds, and changes - Package Contains: - (1) ValidatorPRO Ethernet Network Management Tool - (1) Smart Remote - (1) Set 1-8 Wiremapping Remotes (RJ11/RJ45) - (2) Lithium Ion Rechargeable Batteries - (2) AC Adapter/Charger Units - (1) 72" (1.83 m) USB Client-to-PC Connection Cable (Series A Plug to Series B Plug) - (2) 7.5" (19 cm) RJ12 to RJ12 Cables for No-Fault Connection to RJ11 or RJ45 Jacks (TP20) - (2) 1' (30.48 cm) Patch Cables with RJ45 Connectors (TP55) - (2) 2' (60.96 cm) RJ45 to 8 Alligator Clips Cord Sets (TP68) - (2) Sacrificial Cables for RJ45 Mod Plug (TP74) - (1) Coupler F-Jack to F-Jack - (1) USB Drive with Plan-Um Cabling Installation and Planning Software - (1) User Guide (Product Manual) - (100) “Speed Certified” Cable Labels - (1) 12V Vehicle Charger - (1) Deluxe Carrying Case

Suppliers

Company
Product
Description
Supplier Links
JDSU ValidatorPRO Ethernet Speed Certifier with Integrated.. - NT1150 - TelephoneStuff.com
Huntington Beach, CA, USA
JDSU ValidatorPRO Ethernet Speed Certifier with Integrated..
NT1150
JDSU ValidatorPRO Ethernet Speed Certifier with Integrated.. NT1150
ValidatorPRO Ethernet Speed Certifier with Integrated Optical Power Meter tests both copper and fiber cabling, determines if cables can support Gigabit Ethernet, and perform troubleshooting for cable installations. Features: - Measures optical power on singlemode and multimode fiber - Conducts BER testing to speed certify Ethernet data transmission speed up to 1000BASE-T (1 Gb/s) - Measures SNR and skew to uncover impairments to electrical Ethernet data transmission - Tests for opens, shorts, split pairs, miswires, and reversals and measures distance to opens and shorts - Supports all copper network, telco, and coax cables - Includes Plan-Um software to create network layout; document cable tests; show network topology; and record moves, adds, and changes - Package Contains: - (1) ValidatorPRO Ethernet Network Management Tool - (1) Smart Remote - (1) Set 1-8 Wiremapping Remotes (RJ11/RJ45) - (2) Lithium Ion Rechargeable Batteries - (2) AC Adapter/Charger Units - (1) 72" (1.83 m) USB Client-to-PC Connection Cable (Series A Plug to Series B Plug) - (2) 7.5" (19 cm) RJ12 to RJ12 Cables for No-Fault Connection to RJ11 or RJ45 Jacks (TP20) - (2) 1' (30.48 cm) Patch Cables with RJ45 Connectors (TP55) - (2) 2' (60.96 cm) RJ45 to 8 Alligator Clips Cord Sets (TP68) - (2) Sacrificial Cables for RJ45 Mod Plug (TP74) - (1) Coupler F-Jack to F-Jack - (1) USB Drive with Plan-Um Cabling Installation and Planning Software - (1) User Guide (Product Manual) - (100) “Speed Certified” Cable Labels - (1) 12V Vehicle Charger - (1) Deluxe Carrying Case

ValidatorPRO Ethernet Speed Certifier with Integrated Optical Power Meter tests both copper and fiber cabling, determines if cables can support Gigabit Ethernet, and perform troubleshooting for cable installations.
Features:
- Measures optical power on singlemode and multimode fiber
- Conducts BER testing to speed certify Ethernet data transmission speed up to 1000BASE-T (1 Gb/s)
- Measures SNR and skew to uncover impairments to electrical Ethernet data transmission
- Tests for opens, shorts, split pairs, miswires, and reversals and measures distance to opens and shorts
- Supports all copper network, telco, and coax cables
- Includes Plan-Um software to create network layout; document cable tests; show network topology; and record moves, adds, and changes
- Package Contains:
- (1) ValidatorPRO Ethernet Network Management Tool
- (1) Smart Remote
- (1) Set 1-8 Wiremapping Remotes (RJ11/RJ45)
- (2) Lithium Ion Rechargeable Batteries
- (2) AC Adapter/Charger Units
- (1) 72" (1.83 m) USB Client-to-PC Connection Cable (Series A Plug to Series B Plug)
- (2) 7.5" (19 cm) RJ12 to RJ12 Cables for No-Fault Connection to RJ11 or RJ45 Jacks (TP20)
- (2) 1' (30.48 cm) Patch Cables with RJ45 Connectors (TP55)
- (2) 2' (60.96 cm) RJ45 to 8 Alligator Clips Cord Sets (TP68)
- (2) Sacrificial Cables for RJ45 Mod Plug (TP74)
- (1) Coupler F-Jack to F-Jack
- (1) USB Drive with Plan-Um Cabling Installation and Planning Software
- (1) User Guide (Product Manual)
- (100) “Speed Certified” Cable Labels
- (1) 12V Vehicle Charger
- (1) Deluxe Carrying Case

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Energy Meters and Optical Power Meters
Product Number NT1150
Product Name JDSU ValidatorPRO Ethernet Speed Certifier with Integrated..
Optical Meter Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Optical Power & Meter, Benchtop, Dual Channel - 2938-R - Newport MKS
Specs
Optical Meter Type Power
Operating Temperature 5 to 40 C (41 to 104 F)
Display type LCD
View Details
Optical Power Meter - F-712.PM1 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Optical Meter Type Power
Wavelength Range 400 to 1550 nm (4000 to 15500 Å)
Operating Temperature 5 to 40 C (41 to 104 F)
View Details
Type 7E.16 - Energy meter - 7E1682300010 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Optical Meter Type Energy
View Details