TelephoneStuff.com JDSU ValidatorPRO-NT Ethernet Network Management Tool with.. NT1155

Description
ValidatorPRO-NT Ethernet Network Management Tool with Integrated Optical Power Meter and Active Network Tests performs tests to determine the data-carrying capabilities of copper Ethernet network cables up to 1 Gbps (1000Base-T) by detecting faults in the cabling wiring, testing for noise in the network, and ensuring that cables can support the speed capabilities of active equipment with bit error rate tests. Distance to opens and shorts help isolate the location of cable faults. Features: - Measures optical power on single mode and multimode fiber - Conducts BER testing to speed certify Ethernet data transmission speed up to 1000Base-T (1 Gbps) - Measures SNR and skew to uncover impairments to electrical Ethernet data transmission - Tests for opens, shorts, split pairs, miswires, and reversals and measures distance to opens and shorts—supports all copper network, telco, and coax cables - Measure PoE voltage and current - Performs port discovery to detect advertised Ethernet speed and displays capabilities of network devices - Pings network devices to verify connectivity to active equipment - Plan-Um software (included) to create network layout, document cable tests, show network topology, and record moves, adds, and changes Package Contains: - (1) ValidatorPRO-NT Ethernet Network Management Tool - (1) Smart Remote - (1) Set 1-8 Wiremapping Remotes (RJ11/RJ45) (TP612) - (2) Lithium-ion Rechargeable Batteries (NT93) - (2) Universal AC Adapter/Charger Units - (2) 1' (30.48 cm) Patch Cables with RJ45 Connectors - (1) 72" (1.83 m) USB Client-to-PC Connection Cable (Series A Plug to Series B Plug) - (2) 7.5" (19 cm) RJ12-to-RJ12 Cables for No-Fault Connection to RJ11 or RJ45 Jacks - (2) 2' (60.96 cm) RJ45 to 8 Alligator Clips Cord Sets - (2) Sacrificial Cables for RJ45 Mod Plug - (1) Coupler F-jack to F-jack - (1) Plan-Um Cabling Installation and Planning Software - (1) User Guide (Product Manual) - (1) 100 “Speed Certified” Cable Labels - (1) Firmware - (1) 12 V Vehicle Charger - (1) Deluxe Carrying Case
Description
ValidatorPRO-NT Ethernet Network Management Tool with Integrated Optical Power Meter and Active Network Tests performs tests to determine the data-carrying capabilities of copper Ethernet network cables up to 1 Gbps (1000Base-T) by detecting faults in the cabling wiring, testing for noise in the network, and ensuring that cables can support the speed capabilities of active equipment with bit error rate tests. Distance to opens and shorts help isolate the location of cable faults. Features: - Measures optical power on single mode and multimode fiber - Conducts BER testing to speed certify Ethernet data transmission speed up to 1000Base-T (1 Gbps) - Measures SNR and skew to uncover impairments to electrical Ethernet data transmission - Tests for opens, shorts, split pairs, miswires, and reversals and measures distance to opens and shorts—supports all copper network, telco, and coax cables - Measure PoE voltage and current - Performs port discovery to detect advertised Ethernet speed and displays capabilities of network devices - Pings network devices to verify connectivity to active equipment - Plan-Um software (included) to create network layout, document cable tests, show network topology, and record moves, adds, and changes Package Contains: - (1) ValidatorPRO-NT Ethernet Network Management Tool - (1) Smart Remote - (1) Set 1-8 Wiremapping Remotes (RJ11/RJ45) (TP612) - (2) Lithium-ion Rechargeable Batteries (NT93) - (2) Universal AC Adapter/Charger Units - (2) 1' (30.48 cm) Patch Cables with RJ45 Connectors - (1) 72" (1.83 m) USB Client-to-PC Connection Cable (Series A Plug to Series B Plug) - (2) 7.5" (19 cm) RJ12-to-RJ12 Cables for No-Fault Connection to RJ11 or RJ45 Jacks - (2) 2' (60.96 cm) RJ45 to 8 Alligator Clips Cord Sets - (2) Sacrificial Cables for RJ45 Mod Plug - (1) Coupler F-jack to F-jack - (1) Plan-Um Cabling Installation and Planning Software - (1) User Guide (Product Manual) - (1) 100 “Speed Certified” Cable Labels - (1) Firmware - (1) 12 V Vehicle Charger - (1) Deluxe Carrying Case

Suppliers

Company
Product
Description
Supplier Links
JDSU ValidatorPRO-NT Ethernet Network Management Tool with.. - NT1155 - TelephoneStuff.com
Huntington Beach, CA, USA
JDSU ValidatorPRO-NT Ethernet Network Management Tool with..
NT1155
JDSU ValidatorPRO-NT Ethernet Network Management Tool with.. NT1155
ValidatorPRO-NT Ethernet Network Management Tool with Integrated Optical Power Meter and Active Network Tests performs tests to determine the data-carrying capabilities of copper Ethernet network cables up to 1 Gbps (1000Base-T) by detecting faults in the cabling wiring, testing for noise in the network, and ensuring that cables can support the speed capabilities of active equipment with bit error rate tests. Distance to opens and shorts help isolate the location of cable faults. Features: - Measures optical power on single mode and multimode fiber - Conducts BER testing to speed certify Ethernet data transmission speed up to 1000Base-T (1 Gbps) - Measures SNR and skew to uncover impairments to electrical Ethernet data transmission - Tests for opens, shorts, split pairs, miswires, and reversals and measures distance to opens and shorts—supports all copper network, telco, and coax cables - Measure PoE voltage and current - Performs port discovery to detect advertised Ethernet speed and displays capabilities of network devices - Pings network devices to verify connectivity to active equipment - Plan-Um software (included) to create network layout, document cable tests, show network topology, and record moves, adds, and changes Package Contains: - (1) ValidatorPRO-NT Ethernet Network Management Tool - (1) Smart Remote - (1) Set 1-8 Wiremapping Remotes (RJ11/RJ45) (TP612) - (2) Lithium-ion Rechargeable Batteries (NT93) - (2) Universal AC Adapter/Charger Units - (2) 1' (30.48 cm) Patch Cables with RJ45 Connectors - (1) 72" (1.83 m) USB Client-to-PC Connection Cable (Series A Plug to Series B Plug) - (2) 7.5" (19 cm) RJ12-to-RJ12 Cables for No-Fault Connection to RJ11 or RJ45 Jacks - (2) 2' (60.96 cm) RJ45 to 8 Alligator Clips Cord Sets - (2) Sacrificial Cables for RJ45 Mod Plug - (1) Coupler F-jack to F-jack - (1) Plan-Um Cabling Installation and Planning Software - (1) User Guide (Product Manual) - (1) 100 “Speed Certified” Cable Labels - (1) Firmware - (1) 12 V Vehicle Charger - (1) Deluxe Carrying Case

ValidatorPRO-NT Ethernet Network Management Tool with Integrated Optical Power Meter and Active Network Tests performs tests to determine the data-carrying capabilities of copper Ethernet network cables up to 1 Gbps (1000Base-T) by detecting faults in the cabling wiring, testing for noise in the network, and ensuring that cables can support the speed capabilities of active equipment with bit error rate tests. Distance to opens and shorts help isolate the location of cable faults.
Features:
- Measures optical power on single mode and multimode fiber
- Conducts BER testing to speed certify Ethernet data transmission speed up to 1000Base-T (1 Gbps)
- Measures SNR and skew to uncover impairments to electrical Ethernet data transmission
- Tests for opens, shorts, split pairs, miswires, and reversals and
measures distance to opens and shorts—supports all copper network, telco, and coax cables
- Measure PoE voltage and current
- Performs port discovery to detect advertised Ethernet speed and displays capabilities of network devices
- Pings network devices to verify connectivity to active equipment
- Plan-Um software (included) to create network layout, document cable tests, show network topology, and record moves, adds, and changes
Package Contains:
- (1) ValidatorPRO-NT Ethernet Network Management Tool
- (1) Smart Remote
- (1) Set 1-8 Wiremapping Remotes (RJ11/RJ45) (TP612)
- (2) Lithium-ion Rechargeable Batteries (NT93)
- (2) Universal AC Adapter/Charger Units
- (2) 1' (30.48 cm) Patch Cables with RJ45 Connectors
- (1) 72" (1.83 m) USB Client-to-PC Connection Cable (Series A Plug to Series B Plug)
- (2) 7.5" (19 cm) RJ12-to-RJ12 Cables for No-Fault Connection to RJ11 or RJ45 Jacks
- (2) 2' (60.96 cm) RJ45 to 8 Alligator Clips Cord Sets
- (2) Sacrificial Cables for RJ45 Mod Plug
- (1) Coupler F-jack to F-jack
- (1) Plan-Um Cabling Installation and Planning Software
- (1) User Guide (Product Manual)
- (1) 100 “Speed Certified” Cable Labels
- (1) Firmware
- (1) 12 V Vehicle Charger
- (1) Deluxe Carrying Case

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Energy Meters and Optical Power Meters
Product Number NT1155
Product Name JDSU ValidatorPRO-NT Ethernet Network Management Tool with..
Optical Meter Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Type 7E.86 - Energy meter -  - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Optical Meter Type Energy
View Details
Optical Power Meter Kit, 843-R, 919P-003-10 Sensor, 0.19-10.6 µm, 3 W - PMKIT-21-01 - Newport MKS
Specs
Optical Meter Type Power
Wavelength Range 190 to 10600 nm (1900 to 106000 Å)
Power Range 4.00E-5 to 3 watts
View Details
High-Resolution Photometer - F-712.IRP - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Optical Meter Type Power
Wavelength Range 600 to 1700 nm (6000 to 17000 Å)
Operating Temperature 5 to 40 C (41 to 104 F)
View Details
Street Lighting Power Management - 2410739-2 - TE Connectivity
Specs
Number of Channels 4
View Details