TelephoneStuff.com Greenlee MM/SM Optical Power Meter 55443

Description
Provides multi mode and single mode optical loss measurements at calibrated wave lengths of 800/1300/1310/1550 nm with storage for references at each wavelength. The DSP microprocessor-based design provides 0.25 dB accurate measurements with 0.01 dB resolution and a settling time of less than 2 seconds. Two AA batteries power the instrument for over 100 hours. The ideal optical loss power meter for all premises wiring fiber optic applications. Features: - Palm Sized - 0.01 dB/dBm resolution - +3 to -60 dBM power range - Rugged, splash resistant - Set and store references - Selectable auto-shutoff
Description
Provides multi mode and single mode optical loss measurements at calibrated wave lengths of 800/1300/1310/1550 nm with storage for references at each wavelength. The DSP microprocessor-based design provides 0.25 dB accurate measurements with 0.01 dB resolution and a settling time of less than 2 seconds. Two AA batteries power the instrument for over 100 hours. The ideal optical loss power meter for all premises wiring fiber optic applications. Features: - Palm Sized - 0.01 dB/dBm resolution - +3 to -60 dBM power range - Rugged, splash resistant - Set and store references - Selectable auto-shutoff

Suppliers

Company
Product
Description
Supplier Links
Greenlee MM/SM Optical Power Meter - 55443 - TelephoneStuff.com
Huntington Beach, CA, USA
Greenlee MM/SM Optical Power Meter
55443
Greenlee MM/SM Optical Power Meter 55443
Provides multi mode and single mode optical loss measurements at calibrated wave lengths of 800/1300/1310/1550 nm with storage for references at each wavelength. The DSP microprocessor-based design provides 0.25 dB accurate measurements with 0.01 dB resolution and a settling time of less than 2 seconds. Two AA batteries power the instrument for over 100 hours. The ideal optical loss power meter for all premises wiring fiber optic applications. Features: - Palm Sized - 0.01 dB/dBm resolution - +3 to -60 dBM power range - Rugged, splash resistant - Set and store references - Selectable auto-shutoff

Provides multi mode and single mode optical loss measurements at calibrated wave lengths of 800/1300/1310/1550 nm with storage for references at each wavelength. The DSP microprocessor-based design provides 0.25 dB accurate measurements with 0.01 dB resolution and a settling time of less than 2 seconds. Two AA batteries power the instrument for over 100 hours. The ideal optical loss power meter for all premises wiring fiber optic applications.
Features:
- Palm Sized
- 0.01 dB/dBm resolution
- +3 to -60 dBM power range
- Rugged, splash resistant
- Set and store references
- Selectable auto-shutoff

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Energy Meters and Optical Power Meters
Product Number 55443
Product Name Greenlee MM/SM Optical Power Meter
Optical Meter Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Energy Meters - 628987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Meter Type Energy
Operating Temperature 55 C (131 F)
Display type LCD
View Details
Street Lighting Power Management - 2318043-1 - TE Connectivity
Specs
Number of Channels 7
View Details
Optical Power Meter, Economical Handheld, Laser Power & Energy - 843-R-USB - Newport MKS
Specs
Optical Meter Type Power; Power / Energy
Operating Temperature 15 to 35 C (59 to 95 F)
View Details
Optical Power Meter - F-712.PM1 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Optical Meter Type Power
Wavelength Range 400 to 1550 nm (4000 to 15500 Å)
Operating Temperature 5 to 40 C (41 to 104 F)
View Details