TelephoneStuff.com JDSU OLP-38 SmartPocket Optical Power Meter 2302-03

Description
OLP-38 SmartPocket Optical Power Meter is designed for quick, easy and convenient field measurement of optical power level and loss in fiber networks. It is the higher power (+26 dBm) version for any CATV (with analog RF transmission), or amplified DWDM systems applications. Features: - Country of Origin - Germany - Higher power (+26 dBm) version for any CATV (with analog RF transmission), or amplified DWDM systems applications - Intuitive one-button operation - Rugged and high performance solution - Auto wavelength detection and TwinTest mode - Universal wavelength setting in 1 nm steps - Internal data storage and optional PC download capability - Automatic wavelength recognition - Universal optical interface supports all 2.5 mm and 1.25 mm connectors - 3 year recalibration period - Detector Type: Filtered InGaAs - Wavelength Range: 780 to 1650 nm - Measurement Units: dB / dBm / W - Calibrated Wavelengths: 850, 980, 1300, 1310, 1490, 1550, 1625 nm - Power Range: -50 to +26 dBm - Display Range: -50 to +26 dBm - Maximum Input Power: +27 dBm - Available USB Download Capability Options: - Yes - No - Package Contains: - (1) OLP-38 SmartPocket Optical Power Meter - (1) 2.5 mm UPP Adapter - (1) USB Connection Cable (USB Download Capability Only) - (1) USB Stick with Software (USB Download Capability Only) - (1) AA Alkaline Batteries - (1) Operating Manual - (1) Neck Strap - (1) Belt Bag
Description
OLP-38 SmartPocket Optical Power Meter is designed for quick, easy and convenient field measurement of optical power level and loss in fiber networks. It is the higher power (+26 dBm) version for any CATV (with analog RF transmission), or amplified DWDM systems applications. Features: - Country of Origin - Germany - Higher power (+26 dBm) version for any CATV (with analog RF transmission), or amplified DWDM systems applications - Intuitive one-button operation - Rugged and high performance solution - Auto wavelength detection and TwinTest mode - Universal wavelength setting in 1 nm steps - Internal data storage and optional PC download capability - Automatic wavelength recognition - Universal optical interface supports all 2.5 mm and 1.25 mm connectors - 3 year recalibration period - Detector Type: Filtered InGaAs - Wavelength Range: 780 to 1650 nm - Measurement Units: dB / dBm / W - Calibrated Wavelengths: 850, 980, 1300, 1310, 1490, 1550, 1625 nm - Power Range: -50 to +26 dBm - Display Range: -50 to +26 dBm - Maximum Input Power: +27 dBm - Available USB Download Capability Options: - Yes - No - Package Contains: - (1) OLP-38 SmartPocket Optical Power Meter - (1) 2.5 mm UPP Adapter - (1) USB Connection Cable (USB Download Capability Only) - (1) USB Stick with Software (USB Download Capability Only) - (1) AA Alkaline Batteries - (1) Operating Manual - (1) Neck Strap - (1) Belt Bag

Suppliers

Company
Product
Description
Supplier Links
JDSU OLP-38 SmartPocket Optical Power Meter - 2302-03 - TelephoneStuff.com
Huntington Beach, CA, USA
JDSU OLP-38 SmartPocket Optical Power Meter
2302-03
JDSU OLP-38 SmartPocket Optical Power Meter 2302-03
OLP-38 SmartPocket Optical Power Meter is designed for quick, easy and convenient field measurement of optical power level and loss in fiber networks. It is the higher power (+26 dBm) version for any CATV (with analog RF transmission), or amplified DWDM systems applications. Features: - Country of Origin - Germany - Higher power (+26 dBm) version for any CATV (with analog RF transmission), or amplified DWDM systems applications - Intuitive one-button operation - Rugged and high performance solution - Auto wavelength detection and TwinTest mode - Universal wavelength setting in 1 nm steps - Internal data storage and optional PC download capability - Automatic wavelength recognition - Universal optical interface supports all 2.5 mm and 1.25 mm connectors - 3 year recalibration period - Detector Type: Filtered InGaAs - Wavelength Range: 780 to 1650 nm - Measurement Units: dB / dBm / W - Calibrated Wavelengths: 850, 980, 1300, 1310, 1490, 1550, 1625 nm - Power Range: -50 to +26 dBm - Display Range: -50 to +26 dBm - Maximum Input Power: +27 dBm - Available USB Download Capability Options: - Yes - No - Package Contains: - (1) OLP-38 SmartPocket Optical Power Meter - (1) 2.5 mm UPP Adapter - (1) USB Connection Cable (USB Download Capability Only) - (1) USB Stick with Software (USB Download Capability Only) - (1) AA Alkaline Batteries - (1) Operating Manual - (1) Neck Strap - (1) Belt Bag

OLP-38 SmartPocket Optical Power Meter is designed for quick, easy and convenient field measurement of optical power level and loss in fiber networks. It is the higher power (+26 dBm) version for any CATV (with analog RF transmission), or amplified DWDM systems applications.
Features:
- Country of Origin - Germany
- Higher power (+26 dBm) version for any CATV (with analog RF transmission), or amplified DWDM systems applications
- Intuitive one-button operation
- Rugged and high performance solution
- Auto wavelength detection and TwinTest mode
- Universal wavelength setting in 1 nm steps
- Internal data storage and optional PC download capability
- Automatic wavelength recognition
- Universal optical interface supports all 2.5 mm and 1.25 mm connectors
- 3 year recalibration period
- Detector Type: Filtered InGaAs
- Wavelength Range: 780 to 1650 nm
- Measurement Units: dB / dBm / W
- Calibrated Wavelengths: 850, 980, 1300, 1310, 1490, 1550, 1625 nm
- Power Range: -50 to +26 dBm
- Display Range: -50 to +26 dBm
- Maximum Input Power: +27 dBm
- Available USB Download Capability Options:
- Yes
- No
- Package Contains:
- (1) OLP-38 SmartPocket Optical Power Meter
- (1) 2.5 mm UPP Adapter
- (1) USB Connection Cable (USB Download Capability Only)
- (1) USB Stick with Software (USB Download Capability Only)
- (1) AA Alkaline Batteries
- (1) Operating Manual
- (1) Neck Strap
- (1) Belt Bag

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Energy Meters and Optical Power Meters
Product Number 2302-03
Product Name JDSU OLP-38 SmartPocket Optical Power Meter
Optical Meter Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Type 7E.12 - Energy meter - 7E1282300002 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Optical Meter Type Energy
View Details
High-Resolution Photometer - F-712.IRP - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Optical Meter Type Power
Wavelength Range 600 to 1700 nm (6000 to 17000 Å)
Operating Temperature 5 to 40 C (41 to 104 F)
View Details
Street Lighting Power Management - 2410739-5 - TE Connectivity
Specs
Number of Channels 4
View Details