TelephoneStuff.com APC J Type AV 1500VA Power Conditioner with Battery J15

Description
J Type AV 1500VA Power Conditioner with Battery. AV Power Conditioner Features: - 12 Outlets - Output Power Capacity and Maximum Configurable Power: 865 Watts / 1500VA - 18 minute runtime while half load - Surge protection - Noise filtering - Input 120V / Output 120V - Output connection: NEMA 5-15R - Automatic voltage regulation - Data line protection - Multi-function LCD status and control panel - Maintenance-free, sealed lead-acid battery - Coax protection - Right angle plug - Phone line splitter - CSA, UL, and FCC certified Package Content: - Battery modules - Cat 6 ethernet cable - CD with software - Removable heavy duty 12 gauge input power cord - Removable support feet - USB cable - User manual
Description
J Type AV 1500VA Power Conditioner with Battery. AV Power Conditioner Features: - 12 Outlets - Output Power Capacity and Maximum Configurable Power: 865 Watts / 1500VA - 18 minute runtime while half load - Surge protection - Noise filtering - Input 120V / Output 120V - Output connection: NEMA 5-15R - Automatic voltage regulation - Data line protection - Multi-function LCD status and control panel - Maintenance-free, sealed lead-acid battery - Coax protection - Right angle plug - Phone line splitter - CSA, UL, and FCC certified Package Content: - Battery modules - Cat 6 ethernet cable - CD with software - Removable heavy duty 12 gauge input power cord - Removable support feet - USB cable - User manual

Suppliers

Company
Product
Description
Supplier Links
APC J Type AV 1500VA Power Conditioner with Battery - J15 - TelephoneStuff.com
Huntington Beach, CA, USA
APC J Type AV 1500VA Power Conditioner with Battery
J15
APC J Type AV 1500VA Power Conditioner with Battery J15
J Type AV 1500VA Power Conditioner with Battery. AV Power Conditioner Features: - 12 Outlets - Output Power Capacity and Maximum Configurable Power: 865 Watts / 1500VA - 18 minute runtime while half load - Surge protection - Noise filtering - Input 120V / Output 120V - Output connection: NEMA 5-15R - Automatic voltage regulation - Data line protection - Multi-function LCD status and control panel - Maintenance-free, sealed lead-acid battery - Coax protection - Right angle plug - Phone line splitter - CSA, UL, and FCC certified Package Content: - Battery modules - Cat 6 ethernet cable - CD with software - Removable heavy duty 12 gauge input power cord - Removable support feet - USB cable - User manual

J Type AV 1500VA Power Conditioner with Battery.
AV Power Conditioner Features:
- 12 Outlets
- Output Power Capacity and Maximum Configurable Power: 865 Watts / 1500VA
- 18 minute runtime while half load
- Surge protection
- Noise filtering
- Input 120V / Output 120V
- Output connection: NEMA 5-15R
- Automatic voltage regulation
- Data line protection
- Multi-function LCD status and control panel
- Maintenance-free, sealed lead-acid battery
- Coax protection
- Right angle plug
- Phone line splitter
- CSA, UL, and FCC certified
Package Content:
- Battery modules
- Cat 6 ethernet cable
- CD with software
- Removable heavy duty 12 gauge input power cord
- Removable support feet
- USB cable
- User manual

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power or Line Conditioners
Product Number J15
Product Name APC J Type AV 1500VA Power Conditioner with Battery
Unlock Full Specs
to access all available technical data

Similar Products

 - 8484500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Apparent Power Rating 3680 VA
Input Voltage 230 volts
Outlets 1
View Details
Specialty Product Technologies
Specs
Apparent Power Rating 110 to 1800 VA
Protection Line Noise; Spike Transients, Brownouts
View Details
Power Line Conditioners: Group II - Hardwired Models - Constant Voltage Regulators - 95-528 Volt Primary - 120/480 Volt Secondary - 1Ø, 60Hz -  - Acme Electric Corp. / Power Distribution Products
Specs
Apparent Power Rating 250 to 15000 VA
Input Voltage 95 to 528 volts
Output Voltage 120 to 480 volts
View Details