TelephoneStuff.com APC H Type AV Power Conditioner 120V H10

Description
Power Conditioners for High Performance AV Systems provides premium surge protection, noise filtering, and voltage regulation. Power Conditioner Features: - 12 Outlets - Surge protection - Noise filtering - Automatic voltage regulation - 12A maximum input current - Data line protection - Coax protection - Right angle plug - Phone line splitter Package Contents: - Module - 6ft gold plated coaxial cable - Rack mounting brackets - RJ11 cable - User manual
Description
Power Conditioners for High Performance AV Systems provides premium surge protection, noise filtering, and voltage regulation. Power Conditioner Features: - 12 Outlets - Surge protection - Noise filtering - Automatic voltage regulation - 12A maximum input current - Data line protection - Coax protection - Right angle plug - Phone line splitter Package Contents: - Module - 6ft gold plated coaxial cable - Rack mounting brackets - RJ11 cable - User manual

Suppliers

Company
Product
Description
Supplier Links
APC H Type AV Power Conditioner 120V - H10 - TelephoneStuff.com
Huntington Beach, CA, USA
APC H Type AV Power Conditioner 120V
H10
APC H Type AV Power Conditioner 120V H10
Power Conditioners for High Performance AV Systems provides premium surge protection, noise filtering, and voltage regulation. Power Conditioner Features: - 12 Outlets - Surge protection - Noise filtering - Automatic voltage regulation - 12A maximum input current - Data line protection - Coax protection - Right angle plug - Phone line splitter Package Contents: - Module - 6ft gold plated coaxial cable - Rack mounting brackets - RJ11 cable - User manual

Power Conditioners for High Performance AV Systems provides premium surge protection, noise filtering, and voltage regulation.
Power Conditioner Features:
- 12 Outlets
- Surge protection
- Noise filtering
- Automatic voltage regulation
- 12A maximum input current
- Data line protection
- Coax protection
- Right angle plug
- Phone line splitter
Package Contents:
- Module
- 6ft gold plated coaxial cable
- Rack mounting brackets
- RJ11 cable
- User manual

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power or Line Conditioners
Product Number H10
Product Name APC H Type AV Power Conditioner 120V
Configuration RackMount
Unlock Full Specs
to access all available technical data

Similar Products

 - 7653752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 207 to 253 volts
Outlets 1
Frequency 50Hz; 60Hz
View Details
Power Line Conditioners: Group II - Hardwired Models - Constant Voltage Regulators - 95-528 Volt Primary - 120/480 Volt Secondary - 1Ø, 60Hz -  - Acme Electric Corp. / Power Distribution Products
Specs
Apparent Power Rating 250 to 15000 VA
Input Voltage 95 to 528 volts
Output Voltage 120 to 480 volts
View Details
Eaton EVR Power Conditioner -  - Eaton | Power Quality
Eaton | Power Quality
Specs
Input Voltage 208 to 600 volts
Output Voltage 208 to 600 volts
Phase Three
View Details