TelephoneStuff.com Panamax Max Power Conditioner M4400-20A

Description
The MAX 4400-20A has been specifically engineered to enhance the home theater experience by providing power distribution and protection for home entertainment equipment. As a direct response to installer's feedback, the M4400-20A creates a far more effective and space-efficient installation to take advantage of dedicated 20-amp circuits used for home theater systems. Features: - 20 Amp Current Capacity: - Receptacles accept either 15 or 20 amp equipment plugs for installation flexibility - Inductorless Noise Filtration: - Provides clean, capacitive filtered power to amplifiers without current limiting components (inductors) with impede performance - DC Voltage Trigger: - A standard 3.5mm mini-plug jack allows external control of startup/shutdown sequencing - SurgeGate Plus Circuitry: - A Power monitoring system that acts as a gate to prevent unsafe voltages from damaging sensitive electronic equipment, it automatically detects a prolonged over or undervoltage condition and disconnects the power to equipment, then reconnects it when the power returns to a safe level this special circuitry acts as a gate to prevent unsafe voltages from damaging sensitive equipment - Grounding Lug: - Provides a common grounding point for equipment with seperate ground Note: - Panamax Audio Video products purchased through unauthorized internet dealers do NOT have a valid warranty.
Description
The MAX 4400-20A has been specifically engineered to enhance the home theater experience by providing power distribution and protection for home entertainment equipment. As a direct response to installer's feedback, the M4400-20A creates a far more effective and space-efficient installation to take advantage of dedicated 20-amp circuits used for home theater systems. Features: - 20 Amp Current Capacity: - Receptacles accept either 15 or 20 amp equipment plugs for installation flexibility - Inductorless Noise Filtration: - Provides clean, capacitive filtered power to amplifiers without current limiting components (inductors) with impede performance - DC Voltage Trigger: - A standard 3.5mm mini-plug jack allows external control of startup/shutdown sequencing - SurgeGate Plus Circuitry: - A Power monitoring system that acts as a gate to prevent unsafe voltages from damaging sensitive electronic equipment, it automatically detects a prolonged over or undervoltage condition and disconnects the power to equipment, then reconnects it when the power returns to a safe level this special circuitry acts as a gate to prevent unsafe voltages from damaging sensitive equipment - Grounding Lug: - Provides a common grounding point for equipment with seperate ground Note: - Panamax Audio Video products purchased through unauthorized internet dealers do NOT have a valid warranty.

Suppliers

Company
Product
Description
Supplier Links
Panamax Max Power Conditioner - M4400-20A - TelephoneStuff.com
Huntington Beach, CA, USA
Panamax Max Power Conditioner
M4400-20A
Panamax Max Power Conditioner M4400-20A
The MAX 4400-20A has been specifically engineered to enhance the home theater experience by providing power distribution and protection for home entertainment equipment. As a direct response to installer's feedback, the M4400-20A creates a far more effective and space-efficient installation to take advantage of dedicated 20-amp circuits used for home theater systems. Features: - 20 Amp Current Capacity: - Receptacles accept either 15 or 20 amp equipment plugs for installation flexibility - Inductorless Noise Filtration: - Provides clean, capacitive filtered power to amplifiers without current limiting components (inductors) with impede performance - DC Voltage Trigger: - A standard 3.5mm mini-plug jack allows external control of startup/shutdown sequencing - SurgeGate Plus Circuitry: - A Power monitoring system that acts as a gate to prevent unsafe voltages from damaging sensitive electronic equipment, it automatically detects a prolonged over or undervoltage condition and disconnects the power to equipment, then reconnects it when the power returns to a safe level this special circuitry acts as a gate to prevent unsafe voltages from damaging sensitive equipment - Grounding Lug: - Provides a common grounding point for equipment with seperate ground Note: - Panamax Audio Video products purchased through unauthorized internet dealers do NOT have a valid warranty.

The MAX 4400-20A has been specifically engineered to enhance the home theater experience by providing power distribution and protection for home entertainment equipment. As a direct response to installer's feedback, the M4400-20A creates a far more effective and space-efficient installation to take advantage of dedicated 20-amp circuits used for home theater systems.
Features:
- 20 Amp Current Capacity:
- Receptacles accept either 15 or 20 amp equipment plugs for installation flexibility
- Inductorless Noise Filtration:
- Provides clean, capacitive filtered power to amplifiers without current limiting components (inductors) with impede performance
- DC Voltage Trigger:
- A standard 3.5mm mini-plug jack allows external control of startup/shutdown sequencing
- SurgeGate Plus Circuitry:
- A Power monitoring system that acts as a gate to prevent unsafe voltages from damaging sensitive electronic equipment, it automatically detects a prolonged over or undervoltage condition and disconnects the power to equipment, then reconnects it when the power returns to a safe level this special circuitry acts as a gate to prevent unsafe voltages from damaging sensitive equipment
- Grounding Lug:
- Provides a common grounding point for equipment with seperate ground
Note:
- Panamax Audio Video products purchased through unauthorized internet
dealers do NOT have a valid warranty.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power or Line Conditioners
Product Number M4400-20A
Product Name Panamax Max Power Conditioner
Unlock Full Specs
to access all available technical data

Similar Products

 - 7790757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 220 to 400 volts
Frequency 50Hz; 60Hz
Configuration Panel Mount
View Details
1200W 120V Line Conditioner - Automatic Voltage Regulator (AVR), AC Surge Protection, 4 Outlets - LC1200 - Tripp Lite by Eaton
Specs
Real Power Rating 1200 watts
Output Voltage 120 volts
Outlets 4
View Details
3 suppliers
Sure-Volt™ Power Conditioner - EVR-0250-380D-AAA-5 - Utility Systems Technologies, Inc.
Specs
Apparent Power Rating 250000 VA
Input Voltage 380 volts
Output Voltage 120 to 600 volts
View Details