TelephoneStuff.com APC J Type AV 1000VA Power Conditioner With Battery J10

Description
J Type AV 1000VA Power Conditioner With Battery. Power Conditioner Features: - 12 outlets - Output Power Capacity and Maximum Configurable Power: 600 Watts / 1000VA - Audible alarm when using battery - Alarm when reaching low battery - Surge protection - Noise filtering - Input 120V / Output 120V - Automatic voltage regulation - Multi-function LCD status and control panel - Maintenance-free, sealed lead-acid battery - Data line protection - Coax protection - Right angle plug - Phone line splitter - CSA, FCC, and UL certified Package Content: - Battery module - CD with software - Removable heavy duty 12 gauge input power cord - Removable support feet - USB cable - User Manual
Description
J Type AV 1000VA Power Conditioner With Battery. Power Conditioner Features: - 12 outlets - Output Power Capacity and Maximum Configurable Power: 600 Watts / 1000VA - Audible alarm when using battery - Alarm when reaching low battery - Surge protection - Noise filtering - Input 120V / Output 120V - Automatic voltage regulation - Multi-function LCD status and control panel - Maintenance-free, sealed lead-acid battery - Data line protection - Coax protection - Right angle plug - Phone line splitter - CSA, FCC, and UL certified Package Content: - Battery module - CD with software - Removable heavy duty 12 gauge input power cord - Removable support feet - USB cable - User Manual

Suppliers

Company
Product
Description
Supplier Links
APC J Type AV 1000VA Power Conditioner With Battery - J10 - TelephoneStuff.com
Huntington Beach, CA, USA
APC J Type AV 1000VA Power Conditioner With Battery
J10
APC J Type AV 1000VA Power Conditioner With Battery J10
J Type AV 1000VA Power Conditioner With Battery. Power Conditioner Features: - 12 outlets - Output Power Capacity and Maximum Configurable Power: 600 Watts / 1000VA - Audible alarm when using battery - Alarm when reaching low battery - Surge protection - Noise filtering - Input 120V / Output 120V - Automatic voltage regulation - Multi-function LCD status and control panel - Maintenance-free, sealed lead-acid battery - Data line protection - Coax protection - Right angle plug - Phone line splitter - CSA, FCC, and UL certified Package Content: - Battery module - CD with software - Removable heavy duty 12 gauge input power cord - Removable support feet - USB cable - User Manual

J Type AV 1000VA Power Conditioner With Battery.
Power Conditioner Features:
- 12 outlets
- Output Power Capacity and Maximum Configurable Power: 600 Watts / 1000VA
- Audible alarm when using battery
- Alarm when reaching low battery
- Surge protection
- Noise filtering
- Input 120V / Output 120V
- Automatic voltage regulation
- Multi-function LCD status and control panel
- Maintenance-free, sealed lead-acid battery
- Data line protection
- Coax protection
- Right angle plug
- Phone line splitter
- CSA, FCC, and UL certified
Package Content:
- Battery module
- CD with software
- Removable heavy duty 12 gauge input power cord
- Removable support feet
- USB cable
- User Manual

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power or Line Conditioners
Product Number J10
Product Name APC J Type AV 1000VA Power Conditioner With Battery
Unlock Full Specs
to access all available technical data

Similar Products

 - 7653737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 220 to 250 volts
Outlets 1
Frequency 50Hz; 60Hz
View Details
1000W 230V Power Conditioner with Automatic Voltage Regulation (AVR), AC Surge Protection, 4 Outlets, UNIPLUGINT Adapter - LR1000 - Tripp Lite by Eaton
Specs
Real Power Rating 1000 watts
Output Voltage 230 volts
Outlets 4
View Details
2 suppliers
Sure-Volt™ Power Conditioner - EVR-0050-400D-AAA - Utility Systems Technologies, Inc.
Utility Systems Technologies, Inc.
Specs
Apparent Power Rating 50000 VA
Input Voltage 400 volts
Output Voltage 120 to 600 volts
View Details