TelephoneStuff.com ONEAC Power Conditioner with Ground Bar for Small Systems 006-081G

Description
Recommended by many manufactures because it will increase the life of your telephone system and decrease the chance of a power surge hitting your equipment. Wall mountable so that it makes it easy to install and keeps it out of your way. Features: - Tight Surge Let-Through: assures that conducted transient voltages won't damage the precise electronic circuitry within your equipment - Reference ground voltage, used to process key instructions, remains free from disruptive noise which may confuse microprocessors - Virtual Kelvin Ground: acts as a bi-directional filter to prevent high frequency noise from entering or leaving the system - Voltage Conversion—Not Diversion: other technologies clamp high voltage spikes and send the energy to ground (where it is likely to produce more harm) ONEAC isolating transformer and filtering networks converts the destructive high voltage energy into harmless energy by slowing down the edge speed (frequency) and lowering rise time (amplitude) - Low Impedance Technology: designed to interface with the switching mode power supplies used in today's processing systems Suggested Systems: - Toshiba DK14 - Toshiba DK16 - Toshiba DK40 - Toshiba DK40i - Nortel 308 - Nortel 616 - Nortel CICS - Lucent Partner ACS
Description
Recommended by many manufactures because it will increase the life of your telephone system and decrease the chance of a power surge hitting your equipment. Wall mountable so that it makes it easy to install and keeps it out of your way. Features: - Tight Surge Let-Through: assures that conducted transient voltages won't damage the precise electronic circuitry within your equipment - Reference ground voltage, used to process key instructions, remains free from disruptive noise which may confuse microprocessors - Virtual Kelvin Ground: acts as a bi-directional filter to prevent high frequency noise from entering or leaving the system - Voltage Conversion—Not Diversion: other technologies clamp high voltage spikes and send the energy to ground (where it is likely to produce more harm) ONEAC isolating transformer and filtering networks converts the destructive high voltage energy into harmless energy by slowing down the edge speed (frequency) and lowering rise time (amplitude) - Low Impedance Technology: designed to interface with the switching mode power supplies used in today's processing systems Suggested Systems: - Toshiba DK14 - Toshiba DK16 - Toshiba DK40 - Toshiba DK40i - Nortel 308 - Nortel 616 - Nortel CICS - Lucent Partner ACS

Suppliers

Company
Product
Description
Supplier Links
ONEAC Power Conditioner with Ground Bar for Small Systems - 006-081G - TelephoneStuff.com
Huntington Beach, CA, USA
ONEAC Power Conditioner with Ground Bar for Small Systems
006-081G
ONEAC Power Conditioner with Ground Bar for Small Systems 006-081G
Recommended by many manufactures because it will increase the life of your telephone system and decrease the chance of a power surge hitting your equipment. Wall mountable so that it makes it easy to install and keeps it out of your way. Features: - Tight Surge Let-Through: assures that conducted transient voltages won't damage the precise electronic circuitry within your equipment - Reference ground voltage, used to process key instructions, remains free from disruptive noise which may confuse microprocessors - Virtual Kelvin Ground: acts as a bi-directional filter to prevent high frequency noise from entering or leaving the system - Voltage Conversion—Not Diversion: other technologies clamp high voltage spikes and send the energy to ground (where it is likely to produce more harm) ONEAC isolating transformer and filtering networks converts the destructive high voltage energy into harmless energy by slowing down the edge speed (frequency) and lowering rise time (amplitude) - Low Impedance Technology: designed to interface with the switching mode power supplies used in today's processing systems Suggested Systems: - Toshiba DK14 - Toshiba DK16 - Toshiba DK40 - Toshiba DK40i - Nortel 308 - Nortel 616 - Nortel CICS - Lucent Partner ACS

Recommended by many manufactures because it will increase the life of your telephone system and decrease the chance of a power surge hitting your equipment. Wall mountable so that it makes it easy to install and keeps it out of your way.
Features:
- Tight Surge Let-Through: assures that conducted transient voltages won't damage the precise electronic circuitry within your equipment
- Reference ground voltage, used to process key instructions, remains free from disruptive noise which may confuse microprocessors
- Virtual Kelvin Ground: acts as a bi-directional filter to prevent high frequency noise from entering or leaving the system
- Voltage Conversion—Not Diversion: other technologies clamp high voltage spikes and send the energy to ground (where it is likely to produce more harm) ONEAC isolating transformer and filtering networks converts the destructive high voltage energy into harmless energy by slowing down the edge speed (frequency) and lowering rise time (amplitude)
- Low Impedance Technology: designed to interface with the switching mode power supplies used in today's processing systems
Suggested Systems:
- Toshiba DK14
- Toshiba DK16
- Toshiba DK40
- Toshiba DK40i
- Nortel 308
- Nortel 616
- Nortel CICS
- Lucent Partner ACS

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power or Line Conditioners
Product Number 006-081G
Product Name ONEAC Power Conditioner with Ground Bar for Small Systems
Configuration Wall
Unlock Full Specs
to access all available technical data

Similar Products

 - 5489379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Apparent Power Rating 460 VA
Input Voltage 230 volts
Output Voltage 230 volts
View Details
Power Line Conditioners: Group II - Hardwired Models - Constant Voltage Regulators - 95-528 Volt Primary - 120/480 Volt Secondary - 1Ø, 60Hz -  - Acme Electric Corp. / Power Distribution Products
Specs
Apparent Power Rating 250 to 15000 VA
Input Voltage 95 to 528 volts
Output Voltage 120 to 480 volts
View Details
Eaton Power-Suppress T7 Ultra-Isolator Noise Suppressor -  - Eaton | Power Quality
Specs
Apparent Power Rating 225000 VA
Input Voltage 208 to 480 volts
Output Voltage 120 to 208 volts
View Details