TelephoneStuff.com APC H Type AV Power Conditioner 120V H15

Description
H Type AV Power Conditioner 120V provide premium surge protection, noise filtering, and voltage regulation. Power Conditioner Features: - 12 outlets - Surge protection - Noise filtering - Automatic voltage regulation - 15A maximum input current - Data line protection - Coax protection - Right angle plug - Phone line splitter Package Contents: - Module - 6ft gold plated coaxial cable - Rack mounting brackets - RJ11 cable - User manual
Description
H Type AV Power Conditioner 120V provide premium surge protection, noise filtering, and voltage regulation. Power Conditioner Features: - 12 outlets - Surge protection - Noise filtering - Automatic voltage regulation - 15A maximum input current - Data line protection - Coax protection - Right angle plug - Phone line splitter Package Contents: - Module - 6ft gold plated coaxial cable - Rack mounting brackets - RJ11 cable - User manual

Suppliers

Company
Product
Description
Supplier Links
APC H Type AV Power Conditioner 120V - H15 - TelephoneStuff.com
Huntington Beach, CA, USA
APC H Type AV Power Conditioner 120V
H15
APC H Type AV Power Conditioner 120V H15
H Type AV Power Conditioner 120V provide premium surge protection, noise filtering, and voltage regulation. Power Conditioner Features: - 12 outlets - Surge protection - Noise filtering - Automatic voltage regulation - 15A maximum input current - Data line protection - Coax protection - Right angle plug - Phone line splitter Package Contents: - Module - 6ft gold plated coaxial cable - Rack mounting brackets - RJ11 cable - User manual

H Type AV Power Conditioner 120V provide premium surge protection, noise filtering, and voltage regulation.
Power Conditioner Features:
- 12 outlets
- Surge protection
- Noise filtering
- Automatic voltage regulation
- 15A maximum input current
- Data line protection
- Coax protection
- Right angle plug
- Phone line splitter
Package Contents:
- Module
- 6ft gold plated coaxial cable
- Rack mounting brackets
- RJ11 cable
- User manual

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power or Line Conditioners
Product Number H15
Product Name APC H Type AV Power Conditioner 120V
Configuration RackMount
Unlock Full Specs
to access all available technical data

Similar Products

 - 7079864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Apparent Power Rating 2990 VA
Input Voltage 230 volts
Frequency 50Hz; 60Hz
View Details
1800W 120V Power Conditioner with Automatic Voltage Regulation (AVR), AC Surge Protection, 6 Outlets - LC1800 - Tripp Lite by Eaton
Specs
Real Power Rating 1800 watts
Output Voltage 120 volts
Outlets 6
View Details
3 suppliers
Mini-EVR™ Power Conditioner - MEVR-10-120-6 - Utility Systems Technologies, Inc.
Utility Systems Technologies, Inc.
Specs
Apparent Power Rating 10000 VA
Input Voltage 120 volts
Output Voltage 120 volts
View Details