Datatronics™ Datasheets for Inductors, Coils, and Chokes
Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field.
Inductors, Coils, and Chokes: Learn more
| Product Name | Notes |
|---|---|
| Featues 1/4 - 1" 10kHz - 1--kHz Industrial, Aerospace, Space Applications | |
| Featues Height: 12.5mm Max. Inductance Range: 3.3uH � 15mH. Non-RoHS Versions are Available. Meets UL 94V-0. | |
| Featues Height: 9.8mm Max. Inductance Range: 1uH to 1.5mH. Non-RoHS Versions are Available. Meets UL 94V-0. | |
| Featues Height: 9.8mm Max. Inductance Range: 2.2uH to 1.5mH. Non-RoHS Versions are Available. Meets UL 94V-0. | |
| Featues Inductance Range from 9.0uH to 1070uH. Rated Current (Amp) 7.2 to 0.71. Operating Temp. -40C to +85C. Size: 17.78mm x 17.02mm x 10.00mm. | |
| Featues Low Profile Shielded Surface Mount Design. Inductance Range from 1.0uH to 150uH. Operating Frequency Range: 10kHz to 1MHz. Operating Temp. -20C to +85C. Size: 6.3mm x 6.2mm x 3.0mm. | |
| Featues Low Profile Shielded Surface Mount Design. Inductance Range from 1.0uH to 150uH. Operating Frequency Range: 10kHz to 1MHz. Operating Temp. -20C to +85C. Size: 6.3mm x 6.2mm x 3.5mm. | |
| Featues Low Profile Shielded Surface Mount Design. Inductance Range from 1.0uH to 39uH. Operating Temp. -20C to +80C. Size: 4.7mm x 4.7mm x 2.0mm. | |
| Featues Low Profile Shielded Surface Mount Design. Inductance Range from 2.6uH to 100uH. Operating Temp. -20C to +80C. Size: 5.7mm x 5.7mm x 3.0mm. | |
| Featues Low Profile Shielded Surface Mount Design. Inductance Range from 3.3uH to 100uH. Operating Temp. -20C to +80C. Size: 6.7mm x 6.7mm x 4.0mm. | |
| Featues Low Profile Shielded Surface Mount Design. Inductance Range from 4.1uH to 100uH. Operating Temp. -20C to +80C. Size: 5.7mm x 5.7mm x 2.0mm. | |
| Featues Low Profile Surface Mount Design. Inductance Range from 0.47uH to 1000.0uH (Parallel Ratings). Operating Temp. -20C to +80C. Size: 12.5mm x 12.5mm x 8.0mm. | |
| Featues Low Profile Surface Mount Design. Inductance Range from 1.0uH to 1000H. Materials meet UL94V-0. Operating Temp. -40C to +85C. Size: 6.60mm x 4.45mm x 2.92mm. | |
| Featues Low Profile Surface Mount Design. Inductance Range from 1.0uH to 1000uH. Materials meet UL94V-0. Operating Temp. -40C to +85C. Size: 12.95mm x 9.40mm x 5.21mm. | |
| Featues Low Profile Surface Mount Design. Inductance Range from 10.0uH to 1000uH. Materials meet UL94V-0. Operating Temp. -40C to +85C. 12.95mm x 9.40mm x 3.50mm. | |
| Featues Low Profile Surface Mount Design. Inductance Range: 1.0uH to 47uH. Operating Temp. -40C to +80C. Size: 14.5mm x 10.6mm x 6.0mm. | |
| Featues Low Profile Surface Mount Design. Suitable for Reflow Soldering. Inductance Range from 1uH to 330uH. Operating Temp. -40C to +80C. Size: 4.5mm x 3.2mm x 3.2mm. | |
| Featues Low Profile Surface Surface Mount Design. Inductance Range from 3.0uH to 100uH. Operating Temp. -20C to +80C. Size: 6.7mm x 6.7mm x 3.0mm. | |
| Featues SMD Inductor, Low Profile. Inductance Range from 1.2uH to 220uH. Operating Temp. -40C to +85C. Size: 12.5mm x 12.5mm x 7.5mm. | |
| Featues SMD Inductor, Low Profile. Inductance Range from 10.0uH to 1500uH. Operating Temp. -40C to +85C. Size: 10.0mm x 10.0mm x 4.5mm. | |
| Featues SMD Inductor, Low Profile. Inductance Range from 2.0uH to 150uH. Operating Temp. -40C to +85C. Size: 12.5mm x 12.5mm x 6.5mm. | |
| Featues SMD Inductor, Low Profile. Inductance Range from 3.3uH to 1000uH. Operating Temp. -40C to +85C. Size: 7.0mm x 7.0mm x 3.2mm. | |
| Featues SMD Inductor, Low Profile. Inductance Range from 3.3uH to 1000uH. Operating Temp. -40C to +85C. Size: 7.0mm x 7.0mm x 4.5mm. | |
| Featues SMD Inductor, Low Profile. Inductance Range from 3.3uH to 100uH. Operating Temp. -40C to +85C. Size: 7.0mm x 7.0mm x 3.0mm | |
| Featues SMD Inductor, Low Profile. Inductance Range from 3.3uH to 47uH. Operating Temp. -40C to +85C. Size: 7.0mm x 7.0mm x 2.8mm. | |
| Featues SMD Inductor, Low Profile. Inductance Range from 6.0uH to 1500uH. Operating Temp. -40C to +85C. Size: 12.5mm x 12.5mm x 5.5mm. | |
| Featues SMD Low Profile Inductor. Inductance Range from 10.0uH to 1000.0uH. Operating Temp. -30C to +80C. Size: 10.4mm x 10.3mm x 5.0mm. | |
| Features 0.1 - 500Amps Amorphous, Ferrite, E-Core Industrial, Commercial | |
| Features 0.1mA - 1,000A Industrial, Military, EVehicles, Commercial Applications | |
| Features 1 - 10k turns 0.25" - 10" Diameter Power Supply Commercial, Aerospace, Industrial | |
| Features Design for Filter Applications Suitable for Infra and Vapor Phase reflow Soldering Meets UL94V-0 Rating Large Bandwidth to 500KHz | |
| Features Designed for EMI Filters & Switching Power Supplies. Inductance Range from 1.0uH to 1500uH. Rated Current (Amp) 5.0 to 0.16. Operating Temp. -20C to 80C. Size: 8.0mm x 9.5mm. | |
| Features Designed for EMI Filters & Switching Power Supplies. Inductance Range from 1.0uH to 25mH. Rated Current (Amp) 2.0 to 0.20. Operating Temp. -20C to +80C. Size: 5.00mm x 8.00mm. | |
| Features Designed for EMI Filters & Switching Power Supplies. Inductance Range from 10mH to 100mH. Current Range (Amp) 0.170 to 0.045. Operating Temp. -20C to +80C. Size: 12.0mm x 15.0mm. | |
| Features Designed for EMI Filters & Switching Power Supplies. Inductance Range from 10uH to 10mH. Rated Current (Amp) 5.1 to 0.24. Operating Temp. -20C to +80. Size: 14.0mm x 16.0mm. | |
| Features Designed for EMI Filters & Switching Power Supplies. Inductance Range from 2.2uH to 1500uH. Rated Current (Amp) 4.0 to 0.075 Operating Temp. -20C to +80C. Size: 9.5mm x 10.5mm. | |
| Features Designed for EMI Filters & Switching Power Supplies. Inductance Range from 3.3uH to 100mH. Rated Current (Amp) 5.0 to 0.23. Operating Temp. -20C to +80C. Size: 9.0mm x 13.0mm. | |
| Features Designed for EMI Filters & Switching Power Supplies. Inductance Range from 3.3uH to 150mH. Rated Current (Amp) 3.5 to 0.05. Operating Temp. -20C to +80C. Size: 7.00mm x 11.00mm... | |
| Features Designed for EMI Filters & Switching Power Supplies. Inductance Range from 3.3uH to 15mH. Rated Current (Amp) 5.9 to 0.12. Operating Temp. -20C to +80C. Size: 12.0mm x 13.0mm. | |
| Features Designed for EMI Filters & Switching Power Supplies. Inductance Range from 4.7uH to 100mH. Rated Current (Amp) 6.0 to 0.06. Operating Temp. -20C to +80C. Size: 12mm x 21mm. | |
| Features Designed for use in Switching Mode Power Supplies Open Construction Low Power Loss and Radiation Loss Low Cost | |
| Features Designed for use in Switching Mode Power Supply Input Circuits Windings balanced with 1% Low Profile and Vertical Mounting Available High Dilectric Strength 1250VRMS Creepage 3.0mm minimum between windings... | |
| Features Flat top SMD package. Low Cost. Inductance range from 5uH to 4700uH. Materials meet UL94V-0. Operating Temp. -40C to +130C. Size: 9.2mm x 5.9mm x 5.2mm. | |
| Features High frequency SMPS input filter circuits. Windings balanced within 1% tolerance. Dielectric strength 1250VRMS | |
| Features Ideal for Switching Regulators, SCR Controls, RFI Applications, etc. Low Cost Excellent Temperature Stability Wide Inductance Values and Current Range Hi-Pot 1000 VAC RMS | |
| Features Inductance Range from 0.47uH to 1000uH. Rated Current (Amp) 3.6 to 0.075. Operating Temp. -20C to +80C. Size: 4.40mm x 4.00mm x 3.20mm. | |
| Features Inductance Range from 1.2uH to 47uH. Rated Current (Amp) 9.8 to 2.5. Operating Temp. -40C to +80C. Size: 12.0mm x 12.0mm x 8.0mm. | |
| Features Inductance Range from 10uH to 1000uH. Rated Current (Amp) 1.4 to 0.18. Operating Temp. -20C to +80C. Size: 5.80mm x 5.20mm x 4.50mm. | |
| Features Inductance Range from 10uH to 1000uH. Rated Current (Amp) 1.4 to 0.18. Operating Temp. -20C to +80C. Size: 7.70mm x 7.00mm x 5.00mm. | |
| Features Inductance Range from 10uH to 470uH. Rated Current (Amp) 3.6 to 0.53. Operating Temp. -40C to +85C. Size: 12.7mm x 12.7mm x 5.5mm. | |
| Features Inductance Range from 10uH to 5000uH. Rated Current (Amp) 1.44 to 0.08. Operating Temp. -20C to +80C. Size: 7.70mm x 7.00mm x 3.50mm. | |
| Features Inductance Range from 17uH to 380uH. Rated Current (Amp) 2.7 to 0.36. Operating Temp. -40C to +85C. Size: 15.75mm x 15.24mm x 10.00mm. | |
| Features Inductance Range from 18uH to 380uH. Rated Current (Amp) 2.7 to 0.36. Operating Temp. -40C to +85C. Size: 11.48mm x 11.35mm x 9.00mm. | |
| Features Inductance Range from 3.0uH to 330uH. Rated Current (Amp) 7.5 to 0.5. Operating Temp. -40C to +80C. Size 12.0mm x 12.0mm x 4.5mm. | |
| Features Inductance Range from 8.2uH to 820uH. Rated Current (Amp) 2.20 to 0.24. Operating Temp. -20C to +80C. Size: 9.90mm x 9.00mm x 5.40mm. | |
| Features Inductance: 560nH. Current Rating: 27A. Low Leakage Flux. Operating Temperature -20C to +85C. Materials meet UL94V-0. Size: 13.2mm x 10.8mm x 6.9mm. | |
| Features Low Cost Common Mode EMI Suppression. Inductors, Open Type. Designed for use in Switching Mode Power. Supply input filter circuits. Windings balanced within 1%. High Dielectric Strength 1250VRMS. | |
| Features Low Cost. Excellent Temperature Stability. High Inductance and High Currents. Size: 11.2mm Ht. x 8.0mm Dia. | |
| Features Low EMI Toroid. High Current Capacity. Operating Temp. -55C to +200C. Horizontal or Vertical Mount. Size: 24.1mm x 14.0mm. | |
| Features Low EMI Toroid. High Current Capacity. Operating Temp. -55C to +200C. Horizontal or Vertical Mount. Size: 32.5mm x 16.5mm. | |
| Features Low Profile Shielded Surface Mount Design. Inductance Range from 1.2uH to 220uH. Operating Temp. -20C to +80C. Size: 4.7mm x 4.7mm x 3.0mm. | |
| Features Low Profile SMD Inductor. Frequency Range: 10kHz to 2MHz. Operating Temp. -40C to +155C. Inductance Range: 0.22uH & 0.47uH. Size: 7.9mm x 7.0mm x 4.0mm. | |
| Features Low Profile SMD Inductor. Frequency Range: 10kHz to 2MHz. Operating Temp. -40C to +155C. Inductance Range: 0.68uH to 1.5uH. Size: 7.9mm x 7.0mm x 5.0mm. | |
| Features Low Profile SMD Inductor Current Rating: up to 40 ADC. Operating Temp. -40C to +85C. Inductance Range: 0.25uH to 2.7uH. Size: 13.5mm x 13.1mm x 4.0mm. | |
| Features Low Profile SMD Inductor Inductance: 100nH. Frequency Range: 10kHz to 2MHz. Operating Temp. -40C to +155C. Size: 7.9mm x 7.0mm x 3.0mm. | |
| Features Low Profile Surface Mount Design. Flat Top for Pick and Place. Inductance Range from 1.0uH to 330uH. Operating Temp. -20C to +80C. Size: 3.5mm x 3.0mm x 2.0mm. | |
| Features Low Profile Surface Mount Design. Inductance Range from 0.12uH to 10.0mH. Operating Temp. -25C to +85C. Materials meet UL94V-0. Size: 5.7mm x 5.0mm x 4.7mm. | |
| Features Low Profile Surface Mount Design. Inductance Range from 0.12uH to 100.0uH. Operating Temp. -25C to + 85C. Materials meet UL94V-0. Size: 3.2mm x 1.6mm x 1.8mm. | |
| Features Low Profile Surface Mount Design. Inductance Range from 0.1uH to 560.0uH. Operating Temp. -25C to + 85C. Size: 3.2mm x 2.5mm x 2.0mm. | |
| Features Low profile surface mount design. Inductance range from 0.47H to 100H. Rated Current (Amp) 10.6 to 1.2. Operating Temp. -40C to +85C. Size: 13.2mm x 9.9mm x 6.0mm. | |
| Features Low profile surface mount design. Inductance Range from 0.47uH to 100uH . Rated Current (Amp) 6.0 to 0.47. Operating Temp. -40C to +85C. Materials meet UL94V-0. Size: 9.0mm x... | |
| Features Low Profile Surface Mount Design. Inductance Range from 0.47uH to 100uH. Materials meet UL94V-0. Operating Temp. -40C to +85C. Size: 22.2mm x 15.0mm x 7.8mm. | |
| Features Low profile surface mount design. Inductance Range from 0.47uH to 100uH. Rated Current (Amp) 16 to 0.13. Operating Temp. -40C to +85C. Size: 19.4mm x 13.3mm x 6.8mm. | |
| Features Low Profile Surface Mount Design. Inductance Range from 1.0uH to 1000uH. Materials meet UL94V-0. Operating Temp. -40C to +85C. Size: 18.54mm x 15.24mm x 7.11mm. | |
| Features Low Profile Surface Mount Design. Inductance Range from 1.0uH to 2200.0uH. Operating Temp. -25C to + 85C. Size: 4.5mm x 3.2mm x 2.6mm. | |
| Features Low Profile Surface Mount Design. Inductance Range from 1.0uH to 33.0uH. Operating Temp. -25C to + 85C. Materials meet UL94V-0. Size: 4.5mm x 3.2mm x 2.6mm. | |
| Features Low Profile Surface Mount Design. Inductance Range from 1.0uH to 47uH. Operating Temp. -40C to +85C. Size: 12.95mm x 9.40mm x 5.08mm. | |
| Features Low Profile Surface Mount Design. Inductance Range from 1.0uH to 560.0uH. Operating Temp. -25C to + 85C. Materials meet UL94V-0. Size: 3.2mm x 2.5mm x 2.0mm. | |
| Features Low Profile Surface Mount Design. Inductance Range from 1.2uH to 330uH. Materials meet UL94V-0. Operating Temp. -40C to +85C. Size: 6.70mm x 5.60mm x 1.00mm. | |
| Features Low profile surface mount design. Inductance range from 1.3uH to 1000uH. Operating Temp. -40C to +80C. Size: 12.0mm x 12.0mm x 6.0mm. | |
| Features Low Profile Surface Mount Design. Inductance Range from 10uH to 1000uH. Operating Temp. -40C to +80C. Size: 7.3mm x 7.3mm x 3.4mm. | |
| Features Low Profile Surface Mount Design. Inductance Range from 10uH to 3900uH. Operating Temp: -20C to +85C. Size: 7.5mm x 6.6mm x 2.5mm. | |
| Features Low profile surface mount design. Inductance range from 10uH to 560uH. Operating Temp. -20C to +80C. Size: 9.90mm x 9.00mm x 4.00mm. | |
| Features Low Profile Surface Mount Design. Inductance Range from 17uH to 380uH. Operating Temp. -40C to +85C. Size: 11.18mm x 11.05mm x 9.15mm. | |
| Features Low Profile Surface Mount Design. Inductance Range from 26uH to 260uH. Operating Temp. -40C to +85C. Size: 8.64mm x 8.64mm x 6.86mm. | |
| Features Low Profile Surface Mount Design. Inductance Range from 3.3uH to 100uH. Materials meet UL94V-0. Temperature Range -20C to +80C. Size: 7.4mm x 5.8mm x 1.2mm. | |
| Features Low Profile Surface Mount Design. Suitable for Reflow Soldering. Inductance Range 2.5nH to 18.5nH. Operating Temp. -40C to +125C. Size: 3.68mm x 4.21mm x 3.18mm. | |
| Features Low Profile Surface Mount Design. Suitable for Reflow soldering. Inductance Range from 0.01uH to 100uH. Operating Temp. -40C to +130C. Size: 2.5mm x 2.0mm x 1.8mm. | |
| Features Low Profile Surface Mount Design. Suitable for Reflow Soldering. Inductance Range from 0.1uH to 1.0mH. Operating Temp. -40C to +80C. Size: 4.5mm x 3.2mm x 3.2mm. | |
| Features Low Profile Surface Mount Design. Suitable for Reflow Soldering. Inductance Range from 10nH to 220uH. Operating Temp. -40C to +80C. Size: 3.2mm x 2.5mm x 2.2mm. | |
| Features Low Profile Surface Mount Design. Suitable for Reflow soldering. Inductance Range from 17.4nH to 43nH. Operating Temp. -40C to +125C. Size: 6.84 x 4.21mm x 3.18mm. | |
| Features Low Profile Surface Mount Design. Suitable for Reflow Soldering. Inductance Range from 1uH to 10000uH. Operating Temp. -40C to +130C. Materials meet UL94V-0. Size: 5.6mm x 5.0mm x 5.0mm. | |
| Features Low Profile Surface Mount Design. Suitable for Reflow soldering. Inductance Range from 22nH to 120nH. Operating Temp. -40C to +125C. Size: 4.95mm x 6.87mm x 4.20mm. | |
| Features Low Profile Surface Mount Design. Suitable for Reflow soldering. Inductance Values from 90nH to 538nH. Operating Temp. -40C to +125C. Size: 10.55mm x 8.89mm x 5.97mm. | |
| Features Single Layer and Cost Effective Design Semi-encapsulated Construction Designed for High Frequency Power Supply Applications | |
| Features SMD 0402 Chip Inductor, Low Profile. Suitable for High Frequency Application. Inductance Range from 1.0nH to 68nH. Operating Temp. -40C to +125C. Size: 1.19mm x 0.64mm x 0.66mm. | |
| Features SMD Chip Inductor, Low Profile. Suitable for High Frequency Application. Inductance Range from 1.6nH to 270nH. Operating Temp. -40C to +130C. Size: 1.80mm x 1.12mm x 1.02mm. | |
| Features SMD Chip Inductor, Low Profile. Suitable for High Frequency Application. Inductance Range from 10nH to 10uH. Operating Temp. -40C to +130C. Size: 2.92mm x 2.79mm x 2.03mm. | |
| Features SMD Chip Inductor, Low Profile. Suitable for High Frequency Application. Inductance Range from 10nH to 4.7uH. Operating Temp. -40C to +130C. Size: 3.56mm x 2.92mm x 2.29mm. | |
| Features SMD Chip Inductor, Low profile. Suitable for High Frequency Applications. Inductance Range from 2.2nH to 820nH. Operating Temp. -40C to +130C. Size: 2.29mm x 1.73mm x 1.52mm. | |
| Features SMD Inductor, Low Profile. Inductance Range from 4.7uH to 100.0uH. Operating Temp. -40C to +85C. Size: 6.0mm x 6.0mm x 2.8mm. | |
| Features SMD Low Profile Inductor. Inductance Range from 1.3uH to 330.0uH. Operating Temp. -30C to +80C. Size: 10.4mm x 10.3mm 4.0mm. | |
| Features SMD Low Profile Inductor. Inductance Range from 10.0uH to 150.0uH. Operating Temp. -30C to +80C. Size: 10.4mm x 10.3mm x 3.0mm. | |
| Features SMD Low Profile Inductor. Inductance Range from 2.5uH to 100.0uH. Operating Temp. -30C to +80C. Size: 6.3mm x 6.2mm x 3.0mm. | |
| Features Surface Mount Design. Inductance Range from 1.0uH to 10000uH. Operating Temp. -40C to +85C. Size: 6.60mm x 4.45mm x 2.92mm. | |
| Features Surface Mount Design. Inductance Range from 10uH to 1000uH. Materials meet UL94V-0. Operating Temp. -40C to +85C. Size: 12.95mm x 9.40mm x 11.43mm. | |
| Features Surface Mount Design. Inductance Range from 10uH to 1000uH. Operating Temp. -40C to +85C. Size: 18.54mm x 15.24mm x 7.62mm. | |
| Features Surface Mount Wire Wound Beads. Tape and Reel Packaging. Operating Temp. -40C to +130C. Materials meet UL94V-0. Size: 8.5mm x 3.0mm x 2.55mm. | |
| Features Surface Mount Wire Wound Beads. Tape and Reel Packaging. Operating Temp. -40C to +130C. Materials meet UL94V-0. Size: 4.0mm x 3.0mm x 2.55mm. | |
| Consult factory for drawing. |