Datatronics™ Unshielded Inductor, SMT DR339-2 Series

Description
Features Low profile surface mount design. Inductance range from 0.47H to 100H. Rated Current (Amp) 10.6 to 1.2. Operating Temp. -40C to +85C. Size: 13.2mm x 9.9mm x 6.0mm.
Datasheet
Description
Features Low profile surface mount design. Inductance range from 0.47H to 100H. Rated Current (Amp) 10.6 to 1.2. Operating Temp. -40C to +85C. Size: 13.2mm x 9.9mm x 6.0mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Inductor, SMT - DR339-2 Series - Datatronics™
Menifee, CA, USA
Unshielded Inductor, SMT
DR339-2 Series
Unshielded Inductor, SMT DR339-2 Series
Features Low profile surface mount design. Inductance range from 0.47H to 100H. Rated Current (Amp) 10.6 to 1.2. Operating Temp. -40C to +85C. Size: 13.2mm x 9.9mm x 6.0mm.

Features

  • Low profile surface mount design.
  • Inductance range from 0.47H to 100H.
  • Rated Current (Amp) 10.6 to 1.2.
  • Operating Temp. -40C to +85C.
  • Size: 13.2mm x 9.9mm x 6.0mm.
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Inductors, Coils, and Chokes
Product Number DR339-2 Series
Product Name Unshielded Inductor, SMT
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 to 330 microH
Inductance Tolerance 20 to 40 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 2176780-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.2200 microH
View Details
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers