Datatronics™ Unshielded Inductor, SMT DR331-3 Series

Description
Featues Low Profile Surface Mount Design. Inductance Range from 10.0uH to 1000uH. Materials meet UL94V-0. Operating Temp. -40C to +85C. 12.95mm x 9.40mm x 3.50mm.
Datasheet
Description
Featues Low Profile Surface Mount Design. Inductance Range from 10.0uH to 1000uH. Materials meet UL94V-0. Operating Temp. -40C to +85C. 12.95mm x 9.40mm x 3.50mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Inductor, SMT - DR331-3 Series - Datatronics™
Menifee, CA, USA
Unshielded Inductor, SMT
DR331-3 Series
Unshielded Inductor, SMT DR331-3 Series
Featues Low Profile Surface Mount Design. Inductance Range from 10.0uH to 1000uH. Materials meet UL94V-0. Operating Temp. -40C to +85C. 12.95mm x 9.40mm x 3.50mm.

Featues

  • Low Profile Surface Mount Design.
  • Inductance Range from 10.0uH to 1000uH.
  • Materials meet UL94V-0.
  • Operating Temp. -40C to +85C.
  • 12.95mm x 9.40mm x 3.50mm.
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Inductors, Coils, and Chokes
Product Number DR331-3 Series
Product Name Unshielded Inductor, SMT
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 10 to 1000 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Chokes - 1879855-3 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.1500 ohms
Impedance 60 ohms
View Details
Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details