PT123 SERIES -- HIGH CURRENT TOROIDAL INDUCTOR
Datatronics™
High Current Toroidal Inductor
PT123 Series
Description
Features
Single Layer and Cost Effective Design
Semi-encapsulated Construction
Designed for High Frequency Power Supply Applications
Description
Features
Single Layer and Cost Effective Design
Semi-encapsulated Construction
Designed for High Frequency Power Supply Applications
Datasheet
Suppliers
Features
Single Layer and Cost Effective Design
Semi-encapsulated Construction
Designed for High Frequency Power Supply Applications
Features
- Single Layer and Cost Effective Design
- Semi-encapsulated Construction
- Designed for High Frequency Power Supply Applications
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
PT123 Series |
|
Product Name
|
High Current Toroidal Inductor |
|
Mounting Option
|
Through Hole
|
|
Technology
|
Toroid
|
|
Configuration
|
Fixed
|
|
Inductance Range
|
40 to 1000 microH
|
|
Inductance Tolerance
|
12 (+/- %)
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 85 C (-40 to 185 F)
Mounting Option
Surface Mount Technology
Application
RF Choke
View Details
Operating Temperature
-40 to 125 C (-40 to 257 F)
Application
Power Choke
Inductance Range
10 microH
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Fixed
Inductance Range
0.1800 microH
Inductance Tolerance
10 (+/- %)
View Details