DR340-6 SERIES -- SHIELDED INDUCTOR, SMT
Datatronics™
Shielded Inductor, SMT
DR340-6 Series
Description
Features
Low Profile Surface Mount Design.
Inductance Range from 10uH to 3900uH.
Operating Temp: -20C to +85C.
Size: 7.5mm x 6.6mm x 2.5mm.
Description
Features
Low Profile Surface Mount Design.
Inductance Range from 10uH to 3900uH.
Operating Temp: -20C to +85C.
Size: 7.5mm x 6.6mm x 2.5mm.
Datasheet
Suppliers
Features
Low Profile Surface Mount Design.
Inductance Range from 10uH to 3900uH.
Operating Temp: -20C to +85C.
Size: 7.5mm x 6.6mm x 2.5mm.
Features
- Low Profile Surface Mount Design.
- Inductance Range from 10uH to 3900uH.
- Operating Temp: -20C to +85C.
- Size: 7.5mm x 6.6mm x 2.5mm.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
DR340-6 Series |
|
Product Name
|
Shielded Inductor, SMT |
|
Operating Temperature
|
-20 to 80 C (-4 to 176 F)
|
|
Mounting Option
|
Surface Mount Technology
|
|
Configuration
|
Fixed
|
|
Inductance Range
|
2.9 to 330 microH
|
|
Inductance Tolerance
|
20 (+/- %)
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 85 C (-40 to 185 F)
Mounting Option
Surface Mount Technology
Application
RF Choke
View Details
Operating Temperature
40 C (104 F)
Mounting Option
Chassis
Technology
Standard
View Details
Operating Temperature
-55 to 125 C (-67 to 257 F)
Application
Power Choke
Inductance Range
0.0016 microH
View Details
KOA Speer Electronics, Inc.
Configuration
Fixed
Inductance Range
0.0560 microH
Inductance Tolerance
5 (+/- %)
View Details