Datatronics™ Unshielded Inductor, SMT DR356-2 Series

Description
Features Low Profile SMD Inductor Current Rating: up to 40 ADC. Operating Temp. -40C to +85C. Inductance Range: 0.25uH to 2.7uH. Size: 13.5mm x 13.1mm x 4.0mm.
Datasheet
Description
Features Low Profile SMD Inductor Current Rating: up to 40 ADC. Operating Temp. -40C to +85C. Inductance Range: 0.25uH to 2.7uH. Size: 13.5mm x 13.1mm x 4.0mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Inductor, SMT - DR356-2 Series - Datatronics™
Menifee, CA, USA
Unshielded Inductor, SMT
DR356-2 Series
Unshielded Inductor, SMT DR356-2 Series
Features Low Profile SMD Inductor Current Rating: up to 40 ADC. Operating Temp. -40C to +85C. Inductance Range: 0.25uH to 2.7uH. Size: 13.5mm x 13.1mm x 4.0mm.

Features

  • Low Profile SMD Inductor
  • Current Rating: up to 40 ADC.
  • Operating Temp. -40C to +85C.
  • Inductance Range: 0.25uH to 2.7uH.
  • Size: 13.5mm x 13.1mm x 4.0mm.
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Inductors, Coils, and Chokes
Product Number DR356-2 Series
Product Name Unshielded Inductor, SMT
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.2500 to 2.7 microH
Inductance Tolerance 20 to 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - LFC32TE1R0K - 960975-LFC32TE1R0K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1 microH
Inductance Tolerance 10 (+/- %)
View Details