Datatronics™ Unshielded Inductor, SMT DR331-4 Series

Description
Features Low Profile Surface Mount Design. Inductance Range from 1.0uH to 1000uH. Materials meet UL94V-0. Operating Temp. -40C to +85C. Size: 18.54mm x 15.24mm x 7.11mm.
Datasheet
Description
Features Low Profile Surface Mount Design. Inductance Range from 1.0uH to 1000uH. Materials meet UL94V-0. Operating Temp. -40C to +85C. Size: 18.54mm x 15.24mm x 7.11mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Inductor, SMT - DR331-4 Series - Datatronics™
Menifee, CA, USA
Unshielded Inductor, SMT
DR331-4 Series
Unshielded Inductor, SMT DR331-4 Series
Features Low Profile Surface Mount Design. Inductance Range from 1.0uH to 1000uH. Materials meet UL94V-0. Operating Temp. -40C to +85C. Size: 18.54mm x 15.24mm x 7.11mm.

Features

  • Low Profile Surface Mount Design.
  • Inductance Range from 1.0uH to 1000uH.
  • Materials meet UL94V-0.
  • Operating Temp. -40C to +85C.
  • Size: 18.54mm x 15.24mm x 7.11mm.
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Inductors, Coils, and Chokes
Product Number DR331-4 Series
Product Name Unshielded Inductor, SMT
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 1 to 1000 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

600uH 20A Inductor and Choke - 839-DKIP-0329-20D6 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Fixed Inductors - RC-9-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details