Datatronics™ Flat Wire Inductor DR77194

Description
Features Inductance: 560nH. Current Rating: 27A. Low Leakage Flux. Operating Temperature -20C to +85C. Materials meet UL94V-0. Size: 13.2mm x 10.8mm x 6.9mm.
Datasheet
Description
Features Inductance: 560nH. Current Rating: 27A. Low Leakage Flux. Operating Temperature -20C to +85C. Materials meet UL94V-0. Size: 13.2mm x 10.8mm x 6.9mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Wire Inductor - DR77194 - Datatronics™
Menifee, CA, USA
Flat Wire Inductor
DR77194
Flat Wire Inductor DR77194
Features Inductance: 560nH. Current Rating: 27A. Low Leakage Flux. Operating Temperature -20C to +85C. Materials meet UL94V-0. Size: 13.2mm x 10.8mm x 6.9mm.

Features

  • Inductance: 560nH.
  • Current Rating: 27A.
  • Low Leakage Flux.
  • Operating Temperature -20C to +85C.
  • Materials meet UL94V-0.
  • Size: 13.2mm x 10.8mm x 6.9mm.
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Inductors, Coils, and Chokes
Product Number DR77194
Product Name Flat Wire Inductor
Operating Temperature -20 to 85 C (-4 to 185 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4200 to 0.5600 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1048445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 470 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-DKFP-E21E-026Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details