DR352-1 SERIES -- UNSHIELDED INDUCTOR, SMT
Datatronics™
Unshielded Inductor, SMT
DR352-1 Series
Description
Features
Surface Mount Wire Wound Beads.
Tape and Reel Packaging.
Operating Temp. -40C to +130C.
Materials meet UL94V-0.
Size: 4.0mm x 3.0mm x 2.55mm.
Description
Features
Surface Mount Wire Wound Beads.
Tape and Reel Packaging.
Operating Temp. -40C to +130C.
Materials meet UL94V-0.
Size: 4.0mm x 3.0mm x 2.55mm.
Datasheet
Suppliers
Features
Surface Mount Wire Wound Beads.
Tape and Reel Packaging.
Operating Temp. -40C to +130C.
Materials meet UL94V-0.
Size: 4.0mm x 3.0mm x 2.55mm.
Features
- Surface Mount Wire Wound Beads.
- Tape and Reel Packaging.
- Operating Temp. -40C to +130C.
- Materials meet UL94V-0.
- Size: 4.0mm x 3.0mm x 2.55mm.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
DR352-1 Series |
|
Product Name
|
Unshielded Inductor, SMT |
|
Operating Temperature
|
-20 to 80 C (-4 to 176 F)
|
|
Mounting Option
|
Surface Mount Technology
|
|
Configuration
|
Fixed
|
|
DCR
|
6.00E-4 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 125 C (-40 to 257 F)
Application
Power Choke
Inductance Range
33 microH
View Details
2 suppliers
KOA Speer Electronics, Inc.
Mounting Option
Surface Mount Technology
Configuration
Fixed
Inductance Range
0.0180 microH
View Details