Datatronics™ Power Line Chokes PT122 Series

Description
Features Ideal for Switching Regulators, SCR Controls, RFI Applications, etc. Low Cost Excellent Temperature Stability Wide Inductance Values and Current Range Hi-Pot 1000 VAC RMS
Datasheet
Description
Features Ideal for Switching Regulators, SCR Controls, RFI Applications, etc. Low Cost Excellent Temperature Stability Wide Inductance Values and Current Range Hi-Pot 1000 VAC RMS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Chokes - PT122 Series - Datatronics™
Menifee, CA, USA
Power Line Chokes
PT122 Series
Power Line Chokes PT122 Series
Features Ideal for Switching Regulators, SCR Controls, RFI Applications, etc. Low Cost Excellent Temperature Stability Wide Inductance Values and Current Range Hi-Pot 1000 VAC RMS

Features

  • Ideal for Switching Regulators, SCR Controls,
  • RFI Applications, etc.
  • Low Cost
  • Excellent Temperature Stability
  • Wide Inductance Values and Current Range
  • Hi-Pot 1000 VAC RMS
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Inductors, Coils, and Chokes
Product Number PT122 Series
Product Name Power Line Chokes
Mounting Option Through Hole
Configuration Fixed
Inductance Range 22 to 270 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 60
View Details
Common Mode Chokes - 486-DKFP-D22D-1N15-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers