DR340-3 SERIES -- SHIELDED INDUCTOR, SMT
Datatronics™
Shielded Inductor, SMT
DR340-3 Series
Description
Features
Low profile surface mount design.
Inductance range from 1.3uH to 1000uH.
Operating Temp. -40C to +80C.
Size: 12.0mm x 12.0mm x 6.0mm.
Description
Features
Low profile surface mount design.
Inductance range from 1.3uH to 1000uH.
Operating Temp. -40C to +80C.
Size: 12.0mm x 12.0mm x 6.0mm.
Datasheet
Suppliers
Features
Low profile surface mount design.
Inductance range from 1.3uH to 1000uH.
Operating Temp. -40C to +80C.
Size: 12.0mm x 12.0mm x 6.0mm.
Features
- Low profile surface mount design.
- Inductance range from 1.3uH to 1000uH.
- Operating Temp. -40C to +80C.
- Size: 12.0mm x 12.0mm x 6.0mm.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
DR340-3 Series |
|
Product Name
|
Shielded Inductor, SMT |
|
Operating Temperature
|
-20 to 80 C (-4 to 176 F)
|
|
Mounting Option
|
Surface Mount Technology
|
|
Configuration
|
Fixed
|
|
Inductance Range
|
1.3 to 1 microH
|
|
Inductance Tolerance
|
20 (+/- %)
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-55 to 125 C (-67 to 257 F)
Application
Power Choke
Inductance Range
0.0033 microH
View Details
KOA Speer Electronics, Inc.
Mounting Option
Surface Mount Technology
Technology
Standard; Wirewound
Core Material
Ferrite
View Details