Datatronics™ Datasheets for Transformers
Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more
| Product Name | Notes |
|---|---|
| Feature 1.5KV - 5KV Transmitter Transformer TV, Commercial, Industrial Applications | |
| Feature 1/4 - 1" 10kHz - 100kHz Industrial, Aerospace, Space | |
| Feature 2 wire current sense toroid Leaded wires | |
| Feature 2000 V Peak CT Output Full Selection of Turns Ratio Easy Pick and Place Design For Portable Application Virtually Corona Free | |
| Feature 2000 V Peak Output Full Selection of Turns Ratio Easy Pick and Place Design For Portable Application Virtually Corona Free | |
| Feature 300 V Peak Output. Full Selection of Turns Ratio. Ultra-Thin Design. For Extreme Acceleration and Shock Application. Virtually Corona Free. | |
| Feature 5VA - 5KVA Ballast, Lighting, Welding | |
| Feature Design for Automatic Insertion. Low Profile. Fast Rise Time. 4 Transformers Per Package. Size: 22.35mm x 7.11mm x 6.35mm. | |
| Feature Designed for Conexant SMART HCF FFI Chipset UL1950 / EN60950 and BABT approved SMT package Small size | |
| Feature Designed for SMPS applications. International Safety construction. High dielectric strength capability 3750VRMS Frequency range 25kHz | |
| Feature Designed for Switching Mode Power Supply Applications High Dielectric Strength Capability 3750VRMS Frequency Range 20 kHz - 200 kHz Fully molded construction with center thru hole for Primary Lead... | |
| Feature Designed for use in Wideband RF Applications. Frequency Range 0.5 to 1500MHz bandwidth. Excellent Insertion Loss. Operating temp. -40C to +85C. Designed to meet UL94-V0 Size: 3.81mm x 3.81mm... | |
| Feature Designed for use in Wideband RF Applications. Frequency Range 10KHz to 500 MHz. Low Insertion Loss. Impedance Levels from 12.5 Ohms to 800 Ohms (Normal 50 Ohms) 6 Pin... | |
| Feature Designed for use in Wideband RF Applications Frequency Range 4.5 to 800MHz bandwidth Excellent Insertion Loss Operating Temperature Range -40C to +85C Designed to meet UL94-V0 Size: 6.4mm x... | |
| Feature Designed for use of Conexant SMART HCF FFI Chipset. Approved to UL1950 BABT EN60950. SMT package | |
| Feature Designed for use of Conexant Smart HSF FFI Chipset. Approved to UL1950 and BABT EN60950. SMT package. Small size. | |
| Feature Designed for use with Silicon Laboratories ProSLIC devices Si3210M, Si3215M and Si3216M. Size: 14.0mm x 13.5mm x 10.5mm. | |
| Feature Designed for use with Silicon Laboratories ProSLIC Devices Si3210M, Si3215M and Si3216M. | |
| Feature Designed to meet large Secondary Saturation Voltage. Accurate Turns Ratio. High Dielectric Strength Capacity 2500VRMS. Fully molded construction with center thru hole for Primary Load. | |
| Feature High ET-Product - Allows Long Pulse Width. 4 Transformers Per Package. Low Leakage Inductance. Low Interwinding Capacitance for Fast Rise Time. Size: 25.40mm x 10.16mm x 7.11. | |
| Feature Line Conditioning Phase Control Buck, Boost Industrial | |
| Feature Low Profile 2.39mm maximum height. Turns Ratio of 1:2CT. OCL @ 100kHz, 0.1V (1-3), 2.0mH. DCR (1-3), 1.0 Ohm Maximum. DCR (6-5), 1.0 Ohm Maximum. DCR (5-6), 1.0 Ohm... | |
| Feature Low Profile 2.39mm maximum height. Turns Ratio of 2:1:1. OCL @ 100kHz, 0.1V (1-3), 700uH. DCR (6-5), (5-4), 0.45 Ohm Maximum. DCR (1-3). 0.7 Ohm Maximum. Size: 8.36mm x... | |
| Feature Low Profile 4.0mm maximum height. Turns Ratio of 1:1.5. OCL @ 100kHz, 0.1V (1-3), 370uH. OCL @ 100kHz, 0.1V (4-6), 850uH. DCR (1-3), 1.0 Ohm Maximum. DCR (4-6), 2.0... | |
| Feature Low Profile 4.0mm maximum height. Turns Ratio of 1:1. OCL @ 100kHz, 0.1V (1-3), 370uH. OCL @ 100kHz, 0.1V (4-6), 370uH. DCR (1-3), 1.0 Ohm Maximum. DCR (4-6), 1.0... | |
| Feature Low Profile 5.0mm Maximum Height. Turns Ratio (1-6):(2-5):(3-4)= 1:1:1 +/-2%. OCL @ 100kHz, 0.1V (1-6)= 330uH. Leakage Inductance @100kHz = 0.40uH MAX. DCR (1-6),(2-5),(3-4)= 2.0 ohms MAX. Hipot (1-6)to(2-5)&(3-4)=... | |
| Feature Low profile, Height is 10.0mm. Primary rated for 35 amps RMS Max. Operating Frequency Range: 50kHz to 500kHz. Operating Temp. -40C to +130C. Size: 18.00mm x 14.20mm x 10.00mm. | |
| Feature Low profile, Height is 4.0mm (less than .160"). Primary rated for 6 amps RMS Max. Optimal performance 10kHz to 1MHz. Operating Temp. -20C to +130C. Size: 8.13mm x 5.85mm... | |
| Feature Low Profile, Height is 4.1 mm. Primary Rated for 20 amps RMS Max. Operating Frequency Range: 10kHz to 1MHz. Temperature range -20C to +130C. Size: 8.13mm x 5.85mm x... | |
| Feature Low profile, Height is 4.1mm (less than .162"). Primary rated for 10 amps RMS Max. Operating Frequency Range: 10kHz to 1MHz. Operating Temp. -20C to +130C. Size: 8.13mm x... | |
| Feature Low profile, Height is 4.1mm (less than .162"). Primary rated for 20 amps RMS Max. Operating Frequency Range: 10kHz to 1 MHz. Operating Temp. -20C to +130C. Size: 8.13mm... | |
| Feature Low profile, Height is 4.1mm (less than .162"). Primary rated for 20 amps RMS Max. Operating Frequency Range: 10kHz to 1MHz. Operating Temp. -20C to +130C. Size: 8.13 x... | |
| Feature Low Profile Full Selection of Turns Ratio Optimal Performance @ 25 kHz and Above Temperature range -40C to +65C. Easy Pick and Place Design 0.5 Watt Output 800 VDC... | |
| Feature Main, Filament 1800V, 2400V, 3600V 2KW - 10KW Entertainment | |
| Feature Microminature size. Built & tested to meet applicable requirements of MIL-PRF-21038. Levels C, M & T available Custom designs available for high reliability and application compatibility. Operating temperature: -55C... | |
| Feature Microminature Size. Built & tested to meet applicable requirements of MIL-PRF-21308. Levels C, M & T available. Customs designs available for high reliability and application compatibility. Operating temperature: -55C... | |
| Feature Microminature size. Built and tested to meet applicable requirements of Mil-PRF-21308. Levels C, M & T available. Custom designs available for high reliability and application compatibility. Operating temperature: -55C... | |
| Feature Molded Current Sense Toroid 2 wire using metal mounting base | |
| Feature Subminature in SMT 7.1mm seated Height Vacuum encapsulated Tested at 4600 Vrms BS415 approval for SM-LP5002 UL1459 File No. E173817 Insulation System BABT Approval EN60950 No. CRC 0047 APPLICATIONS... | |
| Feature Subminature in SMT 7.1mm Seated Height Vacuum Encapsulated Tested at 4600VRMS UL60950-1 Listed BS415 approval for SM-LP5001** Weight about 2 grams | |
| Feature Subminature, Low Profile 10.7 Seated Height Vacuum Encapsulated Tested to 6500 VDC Meets or Exceeds Requirements of Most Internation Safety Standards | |
| Feature Toroid Current Sense Toroid Encapsulated Thru-hole | |
| Feature Toroidal Core Transformers Encapsulated Molded Case Used for Line Coupling, Matching and Isolation Dielectric Withstanding Voltage: 500 VDC | |
| Feature TURNS RATIO (1-6) : (2-5) : (3-4)1 : 1 : 1 (+/-)1%. OCL @100kHz, 0.1V (1-6)330uH MIN. HIPOT (2-5) TO (3-4) 500 VDC, 6 sec. Min. ET. 21 VuS... | |
| Feature TURNS RATIO (1-6) : (3-4)1 : 1 (+/-)1%. OCL @100kHz, 0.1V (1-6)330uH MIN. HIPOT (1-6) TO (3-4) 1500 VDC, 6 sec. Min. ET. 21 VuS Typ. Operating Temperature -40C... | |
| Feature TURNS RATIO (1-6) : (3-4)1 : 1.5 (+/-)1%. OCL @100kHz, 0.1V (1-6)330uH MIN. HIPOT (1-6) TO (3-4) 1500 VDC, 6 sec. Min. ET. 21 VuS Typ. Operating Temperature -40C... | |
| Feature Turns Ratio (1-6):(2-5):(3-4)= 2:1:1 +/-1%. Inductance @ 100kHz, 0.1V (1-6)= 330uH. Leakage Inductance 20mA@100kHz = 2.2uH MAX. DCR (1-6)= 2.0 ohms, DCR (2-5),(3-4)= 1.2 ohms MAX. Hipot (1-6)to(2-5)+(3-4)= 1500VDC,... | |
| Feature VDE Approved, VDE Nr. 119374. 3000 Vrms Hipo.t LOW COST. Wide Frequency Range (50KHz - 500KHz). Rated Peak Current up to 36A. Turns ratio - 50:1:1. Patent Pending. | |
| Feature VDE Approved, VDE Nr. 119374. 3000 Vrms Hipot. LOW COST. Wide Frequency Range (50KHz - 500KHz). Rated Peak Current up to 36A. Turns ratio - 100:1:1. Patent Pending. | |
| Feature VDE Approved, VDE Nr. 119374. 3000 Vrms Hipot. LOW COST. Wide Frequency Range (50KHz - 500KHz). Rated Peak Current up to 36A. Turns ratio - 200:1:1. Patent Pending. | |
| Feature Wideband RF and Fast Rise Time Pulse Applications. Designed for Pulse and Wideband use at 50 Ohm Impedance. 6 Pin 'DIP' package. Size: 7.62mm x 6.85mm x 6.35mm. | |
| Features 0.1 to 50KVA, 0.1mV to 50KV Military, Commercial and Telecom Applications | |
| Features 12 - 220V, 50-60Hz Multi Tap Secondary, MG5196acr2 Industrial, Commercial | |
| Features 120 - 208 - 460 - 575V Single/Three Phase Delta, Star, Y Heavy Industrial | |
| Features 120 to 575V Any Secondary Voltage Industrial Applications | |
| Features 1VA - 3KVA Industrial | |
| Features 24 to 500V Systems, Aircraft and Industrial Applications | |
| Features 400V-50KV, Vacuum/Pressure Impregnated, 0.25 micron/100 PSI. Space, Satellite, Telecom. | |
| Features 50VA - 2500VA 120V - 575V Industrial, Aerospace, Commercial | |
| Features Built and Tested to MIL-T-21038/28 Level C, M & T. Datatronics P/N on Level C, M & T Parts. MIL-STD-1553 A/B and MAC Air Specifications A3818, A5690, A5232 and... | |
| Features Low Profile, Height is 3.94max (.155) Mil-STD 1553 Compatible Optimal Performance @ 75 KHz TO 1 MHz Compliance to MIL-STD 981, Class S, available Maximum Droop 20% Common Mode... | |
| Features Qualified on DSCC QPL MIL-T-21038/27 Level C, M & T. Datatronics P/N on Level C, M & T Parts. MIL-STD-1553 A/B and MAC Air Specifications A3818, A5690, A5232 and... |