DR350-7 SERIES -- SHIELDED INDUCTOR, SMT
Datatronics™
Shielded Inductor, SMT
DR350-7 Series
Description
Featues
SMD Inductor, Low Profile.
Inductance Range from 2.0uH to 150uH.
Operating Temp. -40C to +85C.
Size: 12.5mm x 12.5mm x 6.5mm.
Description
Featues
SMD Inductor, Low Profile.
Inductance Range from 2.0uH to 150uH.
Operating Temp. -40C to +85C.
Size: 12.5mm x 12.5mm x 6.5mm.
Datasheet
Suppliers
Featues
SMD Inductor, Low Profile.
Inductance Range from 2.0uH to 150uH.
Operating Temp. -40C to +85C.
Size: 12.5mm x 12.5mm x 6.5mm.
Featues
- SMD Inductor, Low Profile.
- Inductance Range from 2.0uH to 150uH.
- Operating Temp. -40C to +85C.
- Size: 12.5mm x 12.5mm x 6.5mm.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
DR350-7 Series |
|
Product Name
|
Shielded Inductor, SMT |
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
|
Mounting Option
|
Surface Mount Technology
|
|
Configuration
|
Fixed
|
|
Inductance Range
|
2 to 150 microH
|
|
Inductance Tolerance
|
20 to 30 (+/- %)
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Power Choke
DCR
0.4000 ohms
Impedance
120 ohms
View Details
KOA Speer Electronics, Inc.
Technology
Standard
Configuration
Fixed
Inductance Range
0.0180 microH
View Details