Datatronics™ Air Core Inductor DR355-2

Description
Features Low Profile Surface Mount Design. Suitable for Reflow soldering. Inductance Range from 17.4nH to 43nH. Operating Temp. -40C to +125C. Size: 6.84 x 4.21mm x 3.18mm.
Datasheet
Description
Features Low Profile Surface Mount Design. Suitable for Reflow soldering. Inductance Range from 17.4nH to 43nH. Operating Temp. -40C to +125C. Size: 6.84 x 4.21mm x 3.18mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Core Inductor - DR355-2 - Datatronics™
Menifee, CA, USA
Air Core Inductor
DR355-2
Air Core Inductor DR355-2
Features Low Profile Surface Mount Design. Suitable for Reflow soldering. Inductance Range from 17.4nH to 43nH. Operating Temp. -40C to +125C. Size: 6.84 x 4.21mm x 3.18mm.

Features

  • Low Profile Surface Mount Design.
  • Suitable for Reflow soldering.
  • Inductance Range from 17.4nH to 43nH.
  • Operating Temp. -40C to +125C.
  • Size: 6.84 x 4.21mm x 3.18mm.
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Inductors, Coils, and Chokes
Product Number DR355-2
Product Name Air Core Inductor
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Air
Configuration Fixed
Inductance Range 0.0175 to 0.0430 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - 1-2176783-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 22 microH
View Details
Inductor and Choke - 71-KQ0805TE47NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers