Datatronics™ Surface Mount CMC SM503 Series

Description
Features Flat top SMD package. Low Cost. Inductance range from 5uH to 4700uH. Materials meet UL94V-0. Operating Temp. -40C to +130C. Size: 9.2mm x 5.9mm x 5.2mm.
Datasheet
Description
Features Flat top SMD package. Low Cost. Inductance range from 5uH to 4700uH. Materials meet UL94V-0. Operating Temp. -40C to +130C. Size: 9.2mm x 5.9mm x 5.2mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount CMC - SM503 Series - Datatronics™
Menifee, CA, USA
Surface Mount CMC
SM503 Series
Surface Mount CMC SM503 Series
Features Flat top SMD package. Low Cost. Inductance range from 5uH to 4700uH. Materials meet UL94V-0. Operating Temp. -40C to +130C. Size: 9.2mm x 5.9mm x 5.2mm.

Features

  • Flat top SMD package.
  • Low Cost.
  • Inductance range from 5uH to 4700uH.
  • Materials meet UL94V-0.
  • Operating Temp. -40C to +130C.
  • Size: 9.2mm x 5.9mm x 5.2mm.
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Inductors, Coils, and Chokes
Product Number SM503 Series
Product Name Surface Mount CMC
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke
Configuration Fixed
Inductance Range 5 to 4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620209 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
Common Mode Chokes - 486-DKFP-H22H-063R-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Ferrite Beads and Chips - 2019-CZP2BPTTE101PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers