Datatronics™ Unshielded Inductor, SMT DR365-1 Series

Description
Features Low Profile Surface Mount Design. Inductance Range from 3.3uH to 100uH. Materials meet UL94V-0. Temperature Range -20C to +80C. Size: 7.4mm x 5.8mm x 1.2mm.
Datasheet
Description
Features Low Profile Surface Mount Design. Inductance Range from 3.3uH to 100uH. Materials meet UL94V-0. Temperature Range -20C to +80C. Size: 7.4mm x 5.8mm x 1.2mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Inductor, SMT - DR365-1 Series - Datatronics™
Menifee, CA, USA
Unshielded Inductor, SMT
DR365-1 Series
Unshielded Inductor, SMT DR365-1 Series
Features Low Profile Surface Mount Design. Inductance Range from 3.3uH to 100uH. Materials meet UL94V-0. Temperature Range -20C to +80C. Size: 7.4mm x 5.8mm x 1.2mm.

Features

  • Low Profile Surface Mount Design.
  • Inductance Range from 3.3uH to 100uH.
  • Materials meet UL94V-0.
  • Temperature Range -20C to +80C.
  • Size: 7.4mm x 5.8mm x 1.2mm.
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Inductors, Coils, and Chokes
Product Number DR365-1 Series
Product Name Unshielded Inductor, SMT
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 3.3 to 100 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Molded SMD Inductors - 1-2176737-0 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0024 microH
View Details
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers