Datatronics™ Unshielded Inductor, SMT DR331-5 Series

Description
Features Low Profile Surface Mount Design. Inductance Range from 1.2uH to 330uH. Materials meet UL94V-0. Operating Temp. -40C to +85C. Size: 6.70mm x 5.60mm x 1.00mm.
Datasheet
Description
Features Low Profile Surface Mount Design. Inductance Range from 1.2uH to 330uH. Materials meet UL94V-0. Operating Temp. -40C to +85C. Size: 6.70mm x 5.60mm x 1.00mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Inductor, SMT - DR331-5 Series - Datatronics™
Menifee, CA, USA
Unshielded Inductor, SMT
DR331-5 Series
Unshielded Inductor, SMT DR331-5 Series
Features Low Profile Surface Mount Design. Inductance Range from 1.2uH to 330uH. Materials meet UL94V-0. Operating Temp. -40C to +85C. Size: 6.70mm x 5.60mm x 1.00mm.

Features

  • Low Profile Surface Mount Design.
  • Inductance Range from 1.2uH to 330uH.
  • Materials meet UL94V-0.
  • Operating Temp. -40C to +85C.
  • Size: 6.70mm x 5.60mm x 1.00mm.
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Inductors, Coils, and Chokes
Product Number DR331-5 Series
Product Name Unshielded Inductor, SMT
Operating Temperature -20 to 80 C (-4 to 176 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 1.2 to 330 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - 2176782-9 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Fixed Inductors - KQ0805TTER68K - 1067833-KQ0805TTER68K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 microH
View Details