Datatronics™ Unshielded Inductor, SMT DR331-2 Series

Description
Featues Low Profile Surface Mount Design. Inductance Range from 1.0uH to 1000H. Materials meet UL94V-0. Operating Temp. -40C to +85C. Size: 6.60mm x 4.45mm x 2.92mm.
Datasheet
Description
Featues Low Profile Surface Mount Design. Inductance Range from 1.0uH to 1000H. Materials meet UL94V-0. Operating Temp. -40C to +85C. Size: 6.60mm x 4.45mm x 2.92mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Inductor, SMT - DR331-2 Series - Datatronics™
Menifee, CA, USA
Unshielded Inductor, SMT
DR331-2 Series
Unshielded Inductor, SMT DR331-2 Series
Featues Low Profile Surface Mount Design. Inductance Range from 1.0uH to 1000H. Materials meet UL94V-0. Operating Temp. -40C to +85C. Size: 6.60mm x 4.45mm x 2.92mm.

Featues

  • Low Profile Surface Mount Design.
  • Inductance Range from 1.0uH to 1000H.
  • Materials meet UL94V-0.
  • Operating Temp. -40C to +85C.
  • Size: 6.60mm x 4.45mm x 2.92mm.
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Inductors, Coils, and Chokes
Product Number DR331-2 Series
Product Name Unshielded Inductor, SMT
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 1 to 1000 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1048428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 100 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - 486-3118-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
3 suppliers
Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details