DR343 SERIES -- SHIELDED INDUCTOR, SMT
Datatronics™
Shielded Inductor, SMT
DR343 Series
Description
Features
Inductance Range from 18uH to 380uH.
Rated Current (Amp) 2.7 to 0.36.
Operating Temp. -40C to +85C.
Size: 11.48mm x 11.35mm x 9.00mm.
Description
Features
Inductance Range from 18uH to 380uH.
Rated Current (Amp) 2.7 to 0.36.
Operating Temp. -40C to +85C.
Size: 11.48mm x 11.35mm x 9.00mm.
Datasheet
Suppliers
Features
Inductance Range from 18uH to 380uH.
Rated Current (Amp) 2.7 to 0.36.
Operating Temp. -40C to +85C.
Size: 11.48mm x 11.35mm x 9.00mm.
Features
- Inductance Range from 18uH to 380uH.
- Rated Current (Amp) 2.7 to 0.36.
- Operating Temp. -40C to +85C.
- Size: 11.48mm x 11.35mm x 9.00mm.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
DR343 Series |
|
Product Name
|
Shielded Inductor, SMT |
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
|
Mounting Option
|
Surface Mount Technology
|
|
Configuration
|
Fixed
|
|
Inductance Range
|
18 to 380 microH
|
|
Inductance Tolerance
|
20 (+/- %)
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
40 C (104 F)
Mounting Option
Chassis
Technology
Standard
View Details
Operating Temperature
-40 to 105 C (-40 to 221 F)
Application
Power Choke
Inductance Range
1 microH
View Details
KOA Speer Electronics, Inc.
DCR
0.0300 ohms
Rated DC Current
3000 milliamps
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers