Datatronics™ Datasheets for Current Sense Transformers
Current sense transformers are used to detect and measure current. There are two basic types of products: switch-mode transformers for power conversion applications, and precision-measurement transformers for instrumentation applications.
Current Sense Transformers: Learn more
| Product Name | Notes |
|---|---|
| Feature 2 wire current sense toroid Leaded wires | |
| Feature Designed for SMPS applications. International Safety construction. High dielectric strength capability 3750VRMS Frequency range 25kHz | |
| Feature Designed for Switching Mode Power Supply Applications High Dielectric Strength Capability 3750VRMS Frequency Range 20 kHz - 200 kHz Fully molded construction with center thru hole for Primary Lead... | |
| Feature Designed to meet large Secondary Saturation Voltage. Accurate Turns Ratio. High Dielectric Strength Capacity 2500VRMS. Fully molded construction with center thru hole for Primary Load. | |
| Feature Low profile, Height is 10.0mm. Primary rated for 35 amps RMS Max. Operating Frequency Range: 50kHz to 500kHz. Operating Temp. -40C to +130C. Size: 18.00mm x 14.20mm x 10.00mm. | |
| Feature Low profile, Height is 4.0mm (less than .160"). Primary rated for 6 amps RMS Max. Optimal performance 10kHz to 1MHz. Operating Temp. -20C to +130C. Size: 8.13mm x 5.85mm... | |
| Feature Low Profile, Height is 4.1 mm. Primary Rated for 20 amps RMS Max. Operating Frequency Range: 10kHz to 1MHz. Temperature range -20C to +130C. Size: 8.13mm x 5.85mm x... | |
| Feature Low profile, Height is 4.1mm (less than .162"). Primary rated for 10 amps RMS Max. Operating Frequency Range: 10kHz to 1MHz. Operating Temp. -20C to +130C. Size: 8.13mm x... | |
| Feature Low profile, Height is 4.1mm (less than .162"). Primary rated for 20 amps RMS Max. Operating Frequency Range: 10kHz to 1 MHz. Operating Temp. -20C to +130C. Size: 8.13mm... | |
| Feature Low profile, Height is 4.1mm (less than .162"). Primary rated for 20 amps RMS Max. Operating Frequency Range: 10kHz to 1MHz. Operating Temp. -20C to +130C. Size: 8.13 x... | |
| Feature Molded Current Sense Toroid 2 wire using metal mounting base | |
| Feature Toroid Current Sense Toroid Encapsulated Thru-hole | |
| Feature VDE Approved, VDE Nr. 119374. 3000 Vrms Hipo.t LOW COST. Wide Frequency Range (50KHz - 500KHz). Rated Peak Current up to 36A. Turns ratio - 50:1:1. Patent Pending. | |
| Feature VDE Approved, VDE Nr. 119374. 3000 Vrms Hipot. LOW COST. Wide Frequency Range (50KHz - 500KHz). Rated Peak Current up to 36A. Turns ratio - 100:1:1. Patent Pending. | |
| Feature VDE Approved, VDE Nr. 119374. 3000 Vrms Hipot. LOW COST. Wide Frequency Range (50KHz - 500KHz). Rated Peak Current up to 36A. Turns ratio - 200:1:1. Patent Pending. |