DR333 SERIES -- UNSHIELDED INDUCTOR, SMT
Datatronics™
Unshielded Inductor, SMT
DR333 Series
Description
Features
Inductance Range from 0.47uH to 1000uH.
Rated Current (Amp) 3.6 to 0.075.
Operating Temp. -20C to +80C.
Size: 4.40mm x 4.00mm x 3.20mm.
Description
Features
Inductance Range from 0.47uH to 1000uH.
Rated Current (Amp) 3.6 to 0.075.
Operating Temp. -20C to +80C.
Size: 4.40mm x 4.00mm x 3.20mm.
Datasheet
Suppliers
Features
Inductance Range from 0.47uH to 1000uH.
Rated Current (Amp) 3.6 to 0.075.
Operating Temp. -20C to +80C.
Size: 4.40mm x 4.00mm x 3.20mm.
Features
- Inductance Range from 0.47uH to 1000uH.
- Rated Current (Amp) 3.6 to 0.075.
- Operating Temp. -20C to +80C.
- Size: 4.40mm x 4.00mm x 3.20mm.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
DR333 Series |
|
Product Name
|
Unshielded Inductor, SMT |
|
Operating Temperature
|
-20 to 80 C (-4 to 176 F)
|
|
Mounting Option
|
Surface Mount Technology
|
|
Configuration
|
Fixed
|
|
Inductance Range
|
1 to 68 microH
|
|
Inductance Tolerance
|
10 to 20 (+/- %)
|
Unlock Full Specs
to access all available technical data
Similar Products
Standards and Certifications
RoHS
Mounting Option
Surface Mount Technology
Inductance Range
0.0120 microH
View Details
2 suppliers
KOA Speer Electronics, Inc.
Mounting Option
Surface Mount Technology
Technology
Standard; Wirewound
Core Material
Ferrite
View Details