Datatronics™ Air Core Inductor DR355-4

Description
Features Low Profile Surface Mount Design. Suitable for Reflow soldering. Inductance Values from 90nH to 538nH. Operating Temp. -40C to +125C. Size: 10.55mm x 8.89mm x 5.97mm.
Datasheet
Description
Features Low Profile Surface Mount Design. Suitable for Reflow soldering. Inductance Values from 90nH to 538nH. Operating Temp. -40C to +125C. Size: 10.55mm x 8.89mm x 5.97mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Core Inductor - DR355-4 - Datatronics™
Menifee, CA, USA
Air Core Inductor
DR355-4
Air Core Inductor DR355-4
Features Low Profile Surface Mount Design. Suitable for Reflow soldering. Inductance Values from 90nH to 538nH. Operating Temp. -40C to +125C. Size: 10.55mm x 8.89mm x 5.97mm.

Features

  • Low Profile Surface Mount Design.
  • Suitable for Reflow soldering.
  • Inductance Values from 90nH to 538nH.
  • Operating Temp. -40C to +125C.
  • Size: 10.55mm x 8.89mm x 5.97mm.
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Inductors, Coils, and Chokes
Product Number DR355-4
Product Name Air Core Inductor
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Air
Configuration Fixed
Inductance Range 0.0900 to 0.5380 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details