Datatronics™ Common Mode Inductor PT220 Series

Description
Features Designed for use in Switching Mode Power Supply Input Circuits Windings balanced with 1% Low Profile and Vertical Mounting Available High Dilectric Strength 1250VRMS Creepage 3.0mm minimum between windings Meets UL94VO requirement
Description
Features Designed for use in Switching Mode Power Supply Input Circuits Windings balanced with 1% Low Profile and Vertical Mounting Available High Dilectric Strength 1250VRMS Creepage 3.0mm minimum between windings Meets UL94VO requirement
Datasheet
Datasheet Summary
Powered by GS/AI

The PT220 Series Common Mode Inductor from Datatronics,Ñ¢ is designed for use in switching mode power supply input filter circuits. It features windings that are balanced within 1% and offers both low profile and vertical mounting options. The inductor has a high dielectric strength of 1250 VRMS and a minimum creepage distance of 3.0 mm between windings, ensuring safety and reliability in operation. The series meets UL94VO requirements and is available with tinned leads for leaded solder applications. Each part in the series has specific electrical specifications, including rated current and inductance values, making it suitable for various applications requiring EMI suppression.

Datasheet Summary
Powered by GS/AI

The PT220 Series Common Mode Inductor from Datatronics,Ñ¢ is designed for use in switching mode power supply input filter circuits. It features windings that are balanced within 1% and offers both low profile and vertical mounting options. The inductor has a high dielectric strength of 1250 VRMS and a minimum creepage distance of 3.0 mm between windings, ensuring safety and reliability in operation. The series meets UL94VO requirements and is available with tinned leads for leaded solder applications. Each part in the series has specific electrical specifications, including rated current and inductance values, making it suitable for various applications requiring EMI suppression.

Suppliers

Company
Product
Description
Supplier Links
Common Mode Inductor - PT220 Series - Datatronics™
Menifee, CA, USA
Common Mode Inductor
PT220 Series
Common Mode Inductor PT220 Series
Features Designed for use in Switching Mode Power Supply Input Circuits Windings balanced with 1% Low Profile and Vertical Mounting Available High Dilectric Strength 1250VRMS Creepage 3.0mm minimum between windings Meets UL94VO requirement

Features

  • Designed for use in Switching Mode Power Supply Input Circuits
  • Windings balanced with 1%
  • Low Profile and Vertical Mounting Available
  • High Dilectric Strength 1250VRMS
  • Creepage 3.0mm minimum between windings
  • Meets UL94VO requirement
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Inductors, Coils, and Chokes
Product Number PT220 Series
Product Name Common Mode Inductor
Mounting Option Through Hole
Technology Toroid
Application Common Mode Choke
Configuration Fixed
Inductance Range 2 to 16 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 2-1624112-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0360 microH
View Details
2 suppliers
Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details