Datatronics™ Unshielded Inductor, SMT DR356-4 Series

Description
Features Low Profile SMD Inductor. Frequency Range: 10kHz to 2MHz. Operating Temp. -40C to +155C. Inductance Range: 0.22uH & 0.47uH. Size: 7.9mm x 7.0mm x 4.0mm.
Datasheet
Description
Features Low Profile SMD Inductor. Frequency Range: 10kHz to 2MHz. Operating Temp. -40C to +155C. Inductance Range: 0.22uH & 0.47uH. Size: 7.9mm x 7.0mm x 4.0mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Inductor, SMT - DR356-4 Series - Datatronics™
Menifee, CA, USA
Unshielded Inductor, SMT
DR356-4 Series
Unshielded Inductor, SMT DR356-4 Series
Features Low Profile SMD Inductor. Frequency Range: 10kHz to 2MHz. Operating Temp. -40C to +155C. Inductance Range: 0.22uH & 0.47uH. Size: 7.9mm x 7.0mm x 4.0mm.

Features

  • Low Profile SMD Inductor.
  • Frequency Range: 10kHz to 2MHz.
  • Operating Temp. -40C to +155C.
  • Inductance Range: 0.22uH & 0.47uH.
  • Size: 7.9mm x 7.0mm x 4.0mm.
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Inductors, Coils, and Chokes
Product Number DR356-4 Series
Product Name Unshielded Inductor, SMT
Operating Temperature -40 to 155 C (-40 to 311 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.2200 to 4.7 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-021Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Inductor Kits & Accessories Design Sample Kit for FIRCH Series - 814-FIRCHK - Utmel Electronic Limited
Specs
Mounting Option Through Hole; Through Hole
DCR 40 ohms
Lead Style Through Hole
View Details
Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TER135G - 1067831-KQ0805TER135G - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers