DR360 SERIES -- HIGH CURRENT, HIGH TEMP INDUCTOR
Datatronics™
High Current, High Temp Inductor
DR360 Series
Description
Features
Low EMI Toroid.
High Current Capacity.
Operating Temp. -55C to +200C.
Horizontal or Vertical Mount.
Size: 32.5mm x 16.5mm.
Description
Features
Low EMI Toroid.
High Current Capacity.
Operating Temp. -55C to +200C.
Horizontal or Vertical Mount.
Size: 32.5mm x 16.5mm.
Datasheet
Suppliers
Features
Low EMI Toroid.
High Current Capacity.
Operating Temp. -55C to +200C.
Horizontal or Vertical Mount.
Size: 32.5mm x 16.5mm.
Features
- Low EMI Toroid.
- High Current Capacity.
- Operating Temp. -55C to +200C.
- Horizontal or Vertical Mount.
- Size: 32.5mm x 16.5mm.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
DR360 Series |
|
Product Name
|
High Current, High Temp Inductor |
|
Operating Temperature
|
-55 to 200 C (-67 to 392 F)
|
|
Mounting Option
|
Through Hole
|
|
Application
|
High Current
|
|
Configuration
|
Fixed
|
|
Inductance Range
|
1.2 to 1000 microH
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 85 C (-40 to 185 F)
Mounting Option
Surface Mount Technology
Application
RF Choke
View Details
Standards and Certifications
RoHS
Mounting Option
Surface Mount Technology
Inductance Range
0.0270 microH
View Details
2 suppliers
KOA Speer Electronics, Inc.
DCR
0.2000 ohms
Rated DC Current
1000 milliamps
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers