DR331-7 SERIES -- SHIELDED INDUCTOR, SMT
Datatronics™
Shielded Inductor, SMT
DR331-7 Series
Description
Features
Surface Mount Design.
Inductance Range from 1.0uH to 10000uH.
Operating Temp. -40C to +85C.
Size: 6.60mm x 4.45mm x 2.92mm.
Description
Features
Surface Mount Design.
Inductance Range from 1.0uH to 10000uH.
Operating Temp. -40C to +85C.
Size: 6.60mm x 4.45mm x 2.92mm.
Datasheet
Suppliers
Features
Surface Mount Design.
Inductance Range from 1.0uH to 10000uH.
Operating Temp. -40C to +85C.
Size: 6.60mm x 4.45mm x 2.92mm.
Features
- Surface Mount Design.
- Inductance Range from 1.0uH to 10000uH.
- Operating Temp. -40C to +85C.
- Size: 6.60mm x 4.45mm x 2.92mm.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
DR331-7 Series |
|
Product Name
|
Shielded Inductor, SMT |
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
|
Mounting Option
|
Surface Mount Technology
|
|
Configuration
|
Fixed
|
|
Inductance Range
|
1 to 10000 microH
|
|
Inductance Tolerance
|
20 (+/- %)
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 85 C (-40 to 185 F)
Mounting Option
Surface Mount Technology
Application
RF Choke
View Details
Operating Temperature
-55 to 155 C (-67 to 311 F)
Application
Power Choke
Inductance Range
2.2 microH
View Details
KOA Speer Electronics, Inc.
Operating Temperature
-55 to 125 C (-67 to 257 F)
Mounting Option
Surface Mount
Technology
Multi-Layer
View Details
2 suppliers