Datatronics™ Datasheets for Telecom Transformers
Telecom transformers are used in applications which require high bandwidths and fast switching speeds. They isolate the signal between primary and secondary grounds. This product area includes DSL, xDSL, T1, E1, ISDN, LAN, WAN, Ethernet, ATM and modem transformers.
Telecom Transformers: Learn more
| Product Name | Notes |
|---|---|
| Feature Designed for Conexant SMART HCF FFI Chipset UL1950 / EN60950 and BABT approved SMT package Small size | |
| Feature Designed for use of Conexant SMART HCF FFI Chipset. Approved to UL1950 BABT EN60950. SMT package | |
| Feature Designed for use of Conexant Smart HSF FFI Chipset. Approved to UL1950 and BABT EN60950. SMT package. Small size. | |
| Feature Subminature in SMT 7.1mm seated Height Vacuum encapsulated Tested at 4600 Vrms BS415 approval for SM-LP5002 UL1459 File No. E173817 Insulation System BABT Approval EN60950 No. CRC 0047 APPLICATIONS... | |
| Feature Subminature in SMT 7.1mm Seated Height Vacuum Encapsulated Tested at 4600VRMS UL60950-1 Listed BS415 approval for SM-LP5001** Weight about 2 grams | |
| Feature Subminature, Low Profile 10.7 Seated Height Vacuum Encapsulated Tested to 6500 VDC Meets or Exceeds Requirements of Most Internation Safety Standards |