Datatronics™ Radial Lead Inductor DR217-5 Series

Description
Features Designed for EMI Filters & Switching Power Supplies. Inductance Range from 3.3uH to 100mH. Rated Current (Amp) 5.0 to 0.23. Operating Temp. -20C to +80C. Size: 9.0mm x 13.0mm.
Datasheet
Description
Features Designed for EMI Filters & Switching Power Supplies. Inductance Range from 3.3uH to 100mH. Rated Current (Amp) 5.0 to 0.23. Operating Temp. -20C to +80C. Size: 9.0mm x 13.0mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radial Lead Inductor - DR217-5 Series - Datatronics™
Menifee, CA, USA
Radial Lead Inductor
DR217-5 Series
Radial Lead Inductor DR217-5 Series
Features Designed for EMI Filters & Switching Power Supplies. Inductance Range from 3.3uH to 100mH. Rated Current (Amp) 5.0 to 0.23. Operating Temp. -20C to +80C. Size: 9.0mm x 13.0mm.

Features

  • Designed for EMI Filters & Switching Power Supplies.
  • Inductance Range from 3.3uH to 100mH.
  • Rated Current (Amp) 5.0 to 0.23.
  • Operating Temp. -20C to +80C.
  • Size: 9.0mm x 13.0mm.
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Inductors, Coils, and Chokes
Product Number DR217-5 Series
Product Name Radial Lead Inductor
Operating Temperature -20 to 80 C (-4 to 176 F)
Mounting Option Through Hole
Configuration Fixed
Inductance Range 3.3 to 100000 microH
Inductance Tolerance 10 to 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1048446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 150 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-3159-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Fixed Inductors - LFC32TE1R8J - 1069442-LFC32TE1R8J - Win Source Electronics
Specs
Configuration Fixed
View Details