DR350-3 SERIES -- SHIELDED INDUCTOR, SMT
Datatronics™
Shielded Inductor, SMT
DR350-3 Series
Description
Featues
SMD Inductor, Low Profile.
Inductance Range from 3.3uH to 1000uH.
Operating Temp. -40C to +85C.
Size: 7.0mm x 7.0mm x 3.2mm.
Description
Featues
SMD Inductor, Low Profile.
Inductance Range from 3.3uH to 1000uH.
Operating Temp. -40C to +85C.
Size: 7.0mm x 7.0mm x 3.2mm.
Datasheet
Suppliers
Featues
SMD Inductor, Low Profile.
Inductance Range from 3.3uH to 1000uH.
Operating Temp. -40C to +85C.
Size: 7.0mm x 7.0mm x 3.2mm.
Featues
- SMD Inductor, Low Profile.
- Inductance Range from 3.3uH to 1000uH.
- Operating Temp. -40C to +85C.
- Size: 7.0mm x 7.0mm x 3.2mm.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
DR350-3 Series |
|
Product Name
|
Shielded Inductor, SMT |
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
|
Mounting Option
|
Surface Mount Technology
|
|
Configuration
|
Fixed
|
|
Inductance Range
|
3.3 to 1000 microH
|
|
Inductance Tolerance
|
20 (+/- %)
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
40 C (104 F)
Mounting Option
Chassis
Technology
Standard
View Details
Standards and Certifications
RoHS
Mounting Option
Surface Mount Technology
Inductance Range
0.0027 microH
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Fixed
Inductance Range
2.2 microH
DCR
1 ohms
View Details