Datatronics™ Datasheets for Pulse Transformers

Pulse transformers interface a pulse forming network (PFN) and a load. They match the impedance of the load to the PFN in order to maximize power-transfer efficiency.
Pulse Transformers: Learn more

Product Name Notes
Feature Design for Automatic Insertion. Low Profile. Fast Rise Time. 4 Transformers Per Package. Size: 22.35mm x 7.11mm x 6.35mm.
Feature High ET-Product - Allows Long Pulse Width. 4 Transformers Per Package. Low Leakage Inductance. Low Interwinding Capacitance for Fast Rise Time. Size: 25.40mm x 10.16mm x 7.11.
Feature Microminature size. Built & tested to meet applicable requirements of MIL-PRF-21038. Levels C, M & T available Custom designs available for high reliability and application compatibility. Operating temperature: -55C...
Feature Microminature Size. Built & tested to meet applicable requirements of MIL-PRF-21308. Levels C, M & T available. Customs designs available for high reliability and application compatibility. Operating temperature: -55C...
Feature Microminature size. Built and tested to meet applicable requirements of Mil-PRF-21308. Levels C, M & T available. Custom designs available for high reliability and application compatibility. Operating temperature: -55C...
Feature Toroidal Core Transformers Encapsulated Molded Case Used for Line Coupling, Matching and Isolation Dielectric Withstanding Voltage: 500 VDC