DR356-3 SERIES -- UNSHIELDED INDUCTOR, SMT
Datatronics™
Unshielded Inductor, SMT
DR356-3 Series
Description
Features
Low Profile SMD Inductor
Inductance: 100nH.
Frequency Range: 10kHz to 2MHz.
Operating Temp. -40C to +155C.
Size: 7.9mm x 7.0mm x 3.0mm.
Description
Features
Low Profile SMD Inductor
Inductance: 100nH.
Frequency Range: 10kHz to 2MHz.
Operating Temp. -40C to +155C.
Size: 7.9mm x 7.0mm x 3.0mm.
Datasheet
Suppliers
Features
Low Profile SMD Inductor
Inductance: 100nH.
Frequency Range: 10kHz to 2MHz.
Operating Temp. -40C to +155C.
Size: 7.9mm x 7.0mm x 3.0mm.
Features
- Low Profile SMD Inductor
- Inductance: 100nH.
- Frequency Range: 10kHz to 2MHz.
- Operating Temp. -40C to +155C.
- Size: 7.9mm x 7.0mm x 3.0mm.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
DR356-3 Series |
|
Product Name
|
Unshielded Inductor, SMT |
|
Operating Temperature
|
-40 to 155 C (-40 to 311 F)
|
|
Mounting Option
|
Surface Mount Technology
|
|
Configuration
|
Fixed
|
|
Inductance Range
|
0.1000 microH
|
|
Inductance Tolerance
|
20 (+/- %)
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 85 C (-40 to 185 F)
Mounting Option
Surface Mount Technology
Application
RF Choke
View Details
Operating Temperature
-55 to 155 C (-67 to 311 F)
Application
Power Choke
Inductance Range
47 microH
View Details
KOA Speer Electronics, Inc.
DCR
0.1000 ohms
Rated DC Current
2000 milliamps
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers