DR337-1 SERIES -- UNSHIELDED INDUCTOR, SMT
Datatronics™
Unshielded Inductor, SMT
DR337-1 Series
Description
Features
Low profile surface mount design.
Inductance range from 10uH to 560uH.
Operating Temp. -20C to +80C.
Size: 9.90mm x 9.00mm x 4.00mm.
Description
Features
Low profile surface mount design.
Inductance range from 10uH to 560uH.
Operating Temp. -20C to +80C.
Size: 9.90mm x 9.00mm x 4.00mm.
Datasheet
Suppliers
Features
Low profile surface mount design.
Inductance range from 10uH to 560uH.
Operating Temp. -20C to +80C.
Size: 9.90mm x 9.00mm x 4.00mm.
Features
- Low profile surface mount design.
- Inductance range from 10uH to 560uH.
- Operating Temp. -20C to +80C.
- Size: 9.90mm x 9.00mm x 4.00mm.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
DR337-1 Series |
|
Product Name
|
Unshielded Inductor, SMT |
|
Operating Temperature
|
-20 to 80 C (-4 to 176 F)
|
|
Mounting Option
|
Surface Mount Technology
|
|
Configuration
|
Fixed
|
|
Inductance Range
|
10 to 560 microH
|
|
Inductance Tolerance
|
10 to 20 (+/- %)
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-55 to 125 C (-67 to 257 F)
Technology
Ferrite Bead
Application
Power Choke
View Details
KOA Speer Electronics, Inc.
DCR
0.1000 ohms
Rated DC Current
2000 milliamps
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers