DR340-1 SERIES -- SHIELDED INDUCTOR, SMT
Datatronics™
Shielded Inductor, SMT
DR340-1 Series
Description
Features
Inductance Range from 1.2uH to 47uH.
Rated Current (Amp) 9.8 to 2.5.
Operating Temp. -40C to +80C.
Size: 12.0mm x 12.0mm x 8.0mm.
Description
Features
Inductance Range from 1.2uH to 47uH.
Rated Current (Amp) 9.8 to 2.5.
Operating Temp. -40C to +80C.
Size: 12.0mm x 12.0mm x 8.0mm.
Datasheet
Suppliers
Features
Inductance Range from 1.2uH to 47uH.
Rated Current (Amp) 9.8 to 2.5.
Operating Temp. -40C to +80C.
Size: 12.0mm x 12.0mm x 8.0mm.
Features
- Inductance Range from 1.2uH to 47uH.
- Rated Current (Amp) 9.8 to 2.5.
- Operating Temp. -40C to +80C.
- Size: 12.0mm x 12.0mm x 8.0mm.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
DR340-1 Series |
|
Product Name
|
Shielded Inductor, SMT |
|
Operating Temperature
|
-20 to 80 C (-4 to 176 F)
|
|
Mounting Option
|
Surface Mount Technology
|
|
Configuration
|
Fixed
|
|
Inductance Range
|
1.2 to 47 microH
|
|
Inductance Tolerance
|
20 (+/- %)
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-25 to 105 C (-13 to 221 F)
Application
Power Choke
Inductance Range
4700 microH
View Details
KOA Speer Electronics, Inc.
Configuration
Fixed
Inductance Range
0.1800 microH
Inductance Tolerance
10 (+/- %)
View Details