DR358-2 SERIES -- SHIELDED INDUCTOR, SMT
Datatronics™
Shielded Inductor, SMT
DR358-2 Series
Description
Features
Low Profile Shielded Surface Mount Design.
Inductance Range from 1.2uH to 220uH.
Operating Temp. -20C to +80C.
Size: 4.7mm x 4.7mm x 3.0mm.
Description
Features
Low Profile Shielded Surface Mount Design.
Inductance Range from 1.2uH to 220uH.
Operating Temp. -20C to +80C.
Size: 4.7mm x 4.7mm x 3.0mm.
Datasheet
Suppliers
Features
Low Profile Shielded Surface Mount Design.
Inductance Range from 1.2uH to 220uH.
Operating Temp. -20C to +80C.
Size: 4.7mm x 4.7mm x 3.0mm.
Features
- Low Profile Shielded Surface Mount Design.
- Inductance Range from 1.2uH to 220uH.
- Operating Temp. -20C to +80C.
- Size: 4.7mm x 4.7mm x 3.0mm.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
DR358-2 Series |
|
Product Name
|
Shielded Inductor, SMT |
|
Operating Temperature
|
-20 to 80 C (-4 to 176 F)
|
|
Mounting Option
|
Surface Mount Technology
|
|
Configuration
|
Fixed
|
|
Inductance Range
|
1.2 to 220 microH
|
|
Inductance Tolerance
|
30 (+/- %)
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
40 C (104 F)
Mounting Option
Chassis
Technology
Standard
View Details