Datatronics™ Datasheets for Power Transformers
Power transformers convert power-level voltages from one level or phase configuration to another. They can include features for electrical isolation, power distribution, and control and instrumentation applications.
Power Transformers: Learn more
| Product Name | Notes |
|---|---|
| Feature 1.5KV - 5KV Transmitter Transformer TV, Commercial, Industrial Applications | |
| Feature 5VA - 5KVA Ballast, Lighting, Welding | |
| Features 0.1 to 50KVA, 0.1mV to 50KV Military, Commercial and Telecom Applications | |
| Features 12 - 220V, 50-60Hz Multi Tap Secondary, MG5196acr2 Industrial, Commercial | |
| Features 120 - 208 - 460 - 575V Single/Three Phase Delta, Star, Y Heavy Industrial | |
| Features 120 to 575V Any Secondary Voltage Industrial Applications | |
| Features 1VA - 3KVA Industrial | |
| Features 24 to 500V Systems, Aircraft and Industrial Applications | |
| Features 400V-50KV, Vacuum/Pressure Impregnated, 0.25 micron/100 PSI. Space, Satellite, Telecom. | |
| Features 50VA - 2500VA 120V - 575V Industrial, Aerospace, Commercial |