Datatronics™ Radial Lead Inductor DR217-3 Series

Description
Features Designed for EMI Filters & Switching Power Supplies. Inductance Range from 1.0uH to 1500uH. Rated Current (Amp) 5.0 to 0.16. Operating Temp. -20C to 80C. Size: 8.0mm x 9.5mm.
Datasheet
Description
Features Designed for EMI Filters & Switching Power Supplies. Inductance Range from 1.0uH to 1500uH. Rated Current (Amp) 5.0 to 0.16. Operating Temp. -20C to 80C. Size: 8.0mm x 9.5mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radial Lead Inductor - DR217-3 Series - Datatronics™
Menifee, CA, USA
Radial Lead Inductor
DR217-3 Series
Radial Lead Inductor DR217-3 Series
Features Designed for EMI Filters & Switching Power Supplies. Inductance Range from 1.0uH to 1500uH. Rated Current (Amp) 5.0 to 0.16. Operating Temp. -20C to 80C. Size: 8.0mm x 9.5mm.

Features

  • Designed for EMI Filters & Switching Power Supplies.
  • Inductance Range from 1.0uH to 1500uH.
  • Rated Current (Amp) 5.0 to 0.16.
  • Operating Temp. -20C to 80C.
  • Size: 8.0mm x 9.5mm.
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Inductors, Coils, and Chokes
Product Number DR217-3 Series
Product Name Radial Lead Inductor
Operating Temperature -20 to 80 C (-4 to 176 F)
Mounting Option Through Hole
Configuration Fixed
Inductance Range 1 to 1500 microH
Inductance Tolerance 10 to 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 237-2271-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details