Datatronics™ Unshielded Inductor, SMT DR339-1 Series

Description
Features Low profile surface mount design. Inductance Range from 0.47uH to 100uH . Rated Current (Amp) 6.0 to 0.47. Operating Temp. -40C to +85C. Materials meet UL94V-0. Size: 9.0mm x 6.1mm x 5.0mm.
Datasheet
Description
Features Low profile surface mount design. Inductance Range from 0.47uH to 100uH . Rated Current (Amp) 6.0 to 0.47. Operating Temp. -40C to +85C. Materials meet UL94V-0. Size: 9.0mm x 6.1mm x 5.0mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Inductor, SMT - DR339-1 Series - Datatronics™
Menifee, CA, USA
Unshielded Inductor, SMT
DR339-1 Series
Unshielded Inductor, SMT DR339-1 Series
Features Low profile surface mount design. Inductance Range from 0.47uH to 100uH . Rated Current (Amp) 6.0 to 0.47. Operating Temp. -40C to +85C. Materials meet UL94V-0. Size: 9.0mm x 6.1mm x 5.0mm.

Features

  • Low profile surface mount design.
  • Inductance Range from 0.47uH to 100uH .
  • Rated Current (Amp) 6.0 to 0.47.
  • Operating Temp. -40C to +85C.
  • Materials meet UL94V-0.
  • Size: 9.0mm x 6.1mm x 5.0mm.
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Inductors, Coils, and Chokes
Product Number DR339-1 Series
Product Name Unshielded Inductor, SMT
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 to 100 microH
Inductance Tolerance 20 to 40 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - DSH-14-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-408R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQT0402TTD47NH - 984258-KQT0402TTD47NH - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details