Datatronics™ Unshielded Inductor, SMT DR353-4 Series

Description
Features Low Profile Surface Mount Design. Inductance Range from 1.0uH to 33.0uH. Operating Temp. -25C to + 85C. Materials meet UL94V-0. Size: 4.5mm x 3.2mm x 2.6mm.
Datasheet
Description
Features Low Profile Surface Mount Design. Inductance Range from 1.0uH to 33.0uH. Operating Temp. -25C to + 85C. Materials meet UL94V-0. Size: 4.5mm x 3.2mm x 2.6mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Inductor, SMT - DR353-4 Series - Datatronics™
Menifee, CA, USA
Unshielded Inductor, SMT
DR353-4 Series
Unshielded Inductor, SMT DR353-4 Series
Features Low Profile Surface Mount Design. Inductance Range from 1.0uH to 33.0uH. Operating Temp. -25C to + 85C. Materials meet UL94V-0. Size: 4.5mm x 3.2mm x 2.6mm.

Features

  • Low Profile Surface Mount Design.
  • Inductance Range from 1.0uH to 33.0uH.
  • Operating Temp. -25C to + 85C.
  • Materials meet UL94V-0.
  • Size: 4.5mm x 3.2mm x 2.6mm.
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Inductors, Coils, and Chokes
Product Number DR353-4 Series
Product Name Unshielded Inductor, SMT
Operating Temperature -20 to 85 C (-4 to 185 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 1 to 33 microH
Inductance Tolerance 10 to 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5775-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0930 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details