Datatronics™ Unshielded Inductor, SMT DR353-6 Series

Description
Features Low Profile Surface Mount Design. Inductance Range from 0.12uH to 100.0uH. Operating Temp. -25C to + 85C. Materials meet UL94V-0. Size: 3.2mm x 1.6mm x 1.8mm.
Datasheet
Description
Features Low Profile Surface Mount Design. Inductance Range from 0.12uH to 100.0uH. Operating Temp. -25C to + 85C. Materials meet UL94V-0. Size: 3.2mm x 1.6mm x 1.8mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Inductor, SMT - DR353-6 Series - Datatronics™
Menifee, CA, USA
Unshielded Inductor, SMT
DR353-6 Series
Unshielded Inductor, SMT DR353-6 Series
Features Low Profile Surface Mount Design. Inductance Range from 0.12uH to 100.0uH. Operating Temp. -25C to + 85C. Materials meet UL94V-0. Size: 3.2mm x 1.6mm x 1.8mm.

Features

  • Low Profile Surface Mount Design.
  • Inductance Range from 0.12uH to 100.0uH.
  • Operating Temp. -25C to + 85C.
  • Materials meet UL94V-0.
  • Size: 3.2mm x 1.6mm x 1.8mm.
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Inductors, Coils, and Chokes
Product Number DR353-6 Series
Product Name Unshielded Inductor, SMT
Operating Temperature -25 to 85 C (-13 to 185 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.1200 to 100 microH
Inductance Tolerance 10 to 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1910172P - RS Components, Ltd.
Specs
Inductance Range 47 microH
DCR 7 ohms
Rated DC Current 85 milliamps
View Details
Common Mode Chokes - DS1-48-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TE39NJ - 971839-KQ0805TE39NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers